EN
  • EN
  • DE

78Q2123R/F

Part No 78Q2123R/F
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 125mV
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-QFN Exposed Pad (5x5)
Win Source Part Number 007584-78Q2123R/F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 78Q2123R/F CAD Model

Description

The Maxim Integrated 78Q2123R/F is a high-performance, 10/100 Mbps single-chip Ethernet transceiver designed for seamless integration into a wide array of network-enabled devices and systems. With its robust feature set and compact form factor, this transceiver is the perfect solution for applications requiring reliable data communication over Ethernet networks.

Key Features

  • High-Speed Networking: Supports both 10 Mbps (10BASE-T) and 100 Mbps (100BASE-TX) Ethernet speeds, enabling versatile use in various network conditions.
  • Auto-Negotiation: The device comes with auto-negotiation capabilities, allowing it to automatically select the best possible speed and duplex mode for optimal network performance.
  • Energy-Efficient: Includes power-saving features that reduce energy consumption when the network activity is low, making it an eco-friendly choice for energy-conscious designs.
  • Integrated Filters: Built-in filters for noise reduction improve signal integrity and reduce the need for external components, simplifying the design and reducing the overall system cost.
  • Flexible Interface: The 78Q2123R/F offers a flexible MII (Media Independent Interface) that can easily interface with a variety of MAC processors and switch controllers.
  • Compact Design: Its small footprint makes it ideal for use in space-constrained applications such as embedded systems, IoT devices, and compact network appliances.

Applications

The Maxim Integrated 78Q2123R/F Ethernet transceiver is well-suited for a wide range of applications, including:

  • Networked Consumer Electronics
  • Industrial Automation Systems
  • Embedded Computing
  • Networking Equipment
  • Internet of Things (IoT) Devices

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The 78Q2123R/F transceiver is no exception, undergoing rigorous testing to ensure consistent performance and longevity in the field. This commitment to quality makes the 78Q2123R/F a trusted component for your networking needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4342 $51.4736
19+ $5.2794 $100.3086
30+ $5.1144 $153.4320
41+ $4.9494 $202.9254
53+ $4.7844 $253.5732
70+ $4.2895 $300.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,439 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess