EN
  • EN
  • DE

MAX767CAP

Part No MAX767CAP
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER, CURRENT-MO / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX767
Standard Package 54 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1320689-MAX767CAP
Ultra Librarian 3D Model Ultra Librarian MAX767CAP CAD Model

Description

The MAX767CAP is a highly versatile and robust power management integrated circuit (IC) designed and manufactured by Maxim Integrated. This advanced component is engineered to cater to a broad range of applications that require efficient voltage conversion and regulation. With its compact design and high-performance capabilities, the MAX767CAP is an ideal solution for portable devices, communication equipment, and various industrial applications.

Key Features

  • High Efficiency: The MAX767CAP offers high conversion efficiency, which is essential for battery-powered devices, as it extends battery life and reduces heat generation.
  • Versatile Voltage Options: This IC supports a wide input voltage range, allowing it to accommodate various power sources and ensuring compatibility with numerous device specifications.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and precision in power management.
  • Integrated Features: It includes features such as over-temperature and over-current protection, which safeguard the device and the end application from potential damage due to abnormal operating conditions.
  • Compact Package: The MAX767CAP comes in a compact package, which is highly beneficial for space-constrained applications without compromising on functionality or power.

Applications

The MAX767CAP's adaptable nature makes it suitable for a myriad of applications, including but not limited to:

  • Portable Consumer Electronics
  • Wireless Communication Devices
  • Power Supply Modules
  • Industrial Control Systems
  • Medical Equipment

Technical Specifications

The technical specifications of the MAX767CAP include an input voltage range that supports various battery technologies and power systems. It provides a stable and adjustable output voltage, ensuring that connected devices operate within their optimal power requirements. The integrated circuit is also designed with thermal protection mechanisms and high-reliability features, making it a dependable choice for critical applications.

In conclusion, the MAX767CAP from Maxim Integrated stands out as a powerful and adaptable power management solution. Its combination of efficiency, flexibility, and compact size makes it an excellent choice for designers looking to optimize their power systems across a diverse array of products and industries.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3188 $58.5068
27+ $4.3636 $117.8172
41+ $4.2273 $173.3193
57+ $4.0910 $233.1870
74+ $3.9547 $292.6478
98+ $3.5459 $347.4982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 325 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess