EN
  • EN
  • DE

DG304ACJ+

Part No DG304ACJ+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Voltage to Frequency Converter, 1 Func, 0.5MHz, Bipolar, PDIP14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Yes
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 70 °C
Max Power Dissipation 470 mW
Max Supply Current 10 µA
Max Supply Voltage 36 V
Min Dual Supply Voltage 5 V
Min Operating Temperature 0 °C
Min Supply Voltage 10 V
Mount Through Hole
Nominal Supply Current 1 nA
Number of Bits 2
Number of Channels 2
Number of Circuits 2
Number of Pins 14
Operating Supply Current 1 nA
Radiation Hardening No
REACH SVHC Unknown
Resistance 50 Ω
RoHS Compliant
Supply Type Dual, Single
Throw Configuration SPST
Turn-Off Delay Time 150 ns
Turn-On Delay Time 250 ns
Win Source Part Number 1025246-DG304ACJ+
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG304ACJ+ CAD Model

Description

Maxim Integrated DG304ACJ+ High-Precision Analog Switch

The DG304ACJ+ from Maxim Integrated is a versatile, high-performance analog switch designed to meet the requirements of a wide array of applications. This monolithic device features a quad SPST (Single Pole Single Throw) configuration, offering users the flexibility to control multiple signal paths within their electronic systems. The DG304ACJ+ is known for its high precision and reliability, making it an ideal choice for critical signal routing tasks.

Constructed with Maxim's proprietary silicon-gate process, the DG304ACJ+ boasts excellent analog characteristics. It has a low on-resistance (RON) typically around 85Ω, which remains consistent over the full analog signal range and supply voltage. This ensures minimal signal distortion and power loss through the switch, preserving signal integrity and reducing energy consumption.

The switch operates effectively across a wide analog signal range of ±15V, or a maximum digital signal range of 0 to 30V, providing a high degree of versatility for both analog and digital applications. Moreover, the device is capable of handling peak currents up to 30mA, which is sufficient for a multitude of low-power applications.

One of the key features of the DG304ACJ+ is its break-before-make switching action, which prevents momentary short circuits when switching between signals. This characteristic is crucial for preventing damage to sensitive components and avoiding data corruption during signal routing. Additionally, the device's TTL and CMOS logic compatibility ensures that it can be easily integrated into a variety of digital systems without compatibility issues.

The DG304ACJ+ is packaged in a 14-pin DIP (Dual In-line Package), which is widely used and easy to handle in both prototyping and production environments. Its operating temperature range of 0°C to +70°C allows for deployment in most standard operating environments without the need for additional temperature control measures.

In summary, the Maxim Integrated DG304ACJ+ analog switch is a reliable and precise solution for managing analog signals in a variety of applications, including data acquisition systems, test equipment, and communication devices. Its low on-resistance, wide signal range, and compatibility with logic levels make it a versatile and essential component for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6152 $50.6128
34+ $2.9664 $100.8576
53+ $2.8737 $152.3061
72+ $2.7810 $200.2320
93+ $2.6883 $250.0119
125+ $2.4102 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess