EN
  • EN
  • DE

DG407CJ+

Part No DG407CJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX ANLG DIFF 8CH CMOS 28-DIP / Circuit IC Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Active
Base Product Number DG407
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1218630-DG407CJ+
Ultra Librarian 3D Model Ultra Librarian DG407CJ+ CAD Model

Description

The DG407CJ+ from Maxim Integrated is a high-performance, single-chip solution designed for precision analog signal routing. This versatile multiplexer (MUX) is an ideal choice for designers who require a reliable and efficient way to manage multiple analog inputs in their electronic systems.

Constructed with Maxim's proprietary silicon-gate process, the DG407CJ+ offers a dual 8-channel configuration, allowing users to select between eight different inputs for each output channel. This feature makes it exceptionally suitable for applications that demand a compact and flexible method to switch between various analog signals without compromising signal integrity.

The device operates with a single supply voltage ranging from +15V to +30V or a dual supply voltage of ±15V, providing the flexibility needed for a wide array of applications, from data acquisition systems and test equipment to audio and video signal routing.

Key Features:

  • Low On-Resistance: The DG407CJ+ boasts a low on-resistance of 100Ω, which ensures minimal signal loss and distortion when routing signals through the MUX.
  • Low Crosstalk and Off-Isolation: These characteristics minimize interference between channels and reduce signal leakage when a channel is in the off state, thus preserving signal fidelity.
  • Low Charge Injection: The design minimizes the injection of charge into the signal path during switching, which is critical for maintaining signal quality in sensitive analog applications.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, enhancing its durability and reliability in harsh environments.
  • TTL/CMOS Compatible: Logic inputs are compatible with both TTL and CMOS levels, making it easy to integrate with a wide range of control interfaces.
  • Pin-Compatible Upgrades: The DG407CJ+ is pin-compatible with industry-standard DG507A and DG508A, offering designers an easy upgrade path for their existing designs.

This multiplexer is encapsulated in a 24-pin DIP (Dual In-line Package), which is widely used and easy to handle in various PCB designs. The DG407CJ+ is a testament to Maxim Integrated's commitment to providing high-quality, precision-engineered solutions to the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess