EN
  • EN
  • DE

DG407CWI+T

Part No DG407CWI+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Dual 8: 1 28-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Channels 2
Number of Pins 28
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 971344-DG407CWI+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG407CWI+T CAD Model

Description

Maxim Integrated DG407CWI+T Analog Multiplexer

The Maxim Integrated DG407CWI+T represents a high-performance, single-chip solution for analog signal management in complex electronic systems. This device is an analog multiplexer that offers precision switching of analog signals, making it an ideal component for applications requiring efficient routing of multiple analog inputs or outputs.

The DG407CWI+T is part of Maxim's renowned family of CMOS analog multiplexers/demultiplexers. It features a dual 8-channel configuration, allowing users to select between 16 different analog signals through a single device. This capability makes it highly suitable for data acquisition systems, test equipment, and communication devices where space and signal integrity are of utmost importance.

With its low on-resistance (100 ohms max) and low charge injection (10pC max), this multiplexer ensures minimal signal distortion and attenuation, preserving the integrity of the analog signal throughout the switching process. The on-resistance is matched between switches to within 5 ohms max and is flat over the specified signal range, providing consistent performance and reducing signal errors in applications where channel-to-channel matching is critical.

The DG407CWI+T operates over a wide analog signal range (±15V), making it versatile enough to handle a variety of signal levels. It also features fast switching times (turn-on time of 175ns and turn-off time of 145ns), which enables rapid signal routing and reduces latency in time-sensitive applications. The device is TTL/CMOS logic compatible, ensuring easy integration into digital systems.

Maxim Integrated has designed the DG407CWI+T with reliability in mind. It features an ESD tolerance of 2000V per Method 3015.7, providing robust protection against electrostatic discharge events. This multiplexer is available in a wide operating temperature range (-40°C to +85°C), catering to industrial and automotive applications that demand high performance in challenging environments.

The DG407CWI+T is provided in a 28-pin wide-body SOIC package, which is suitable for surface-mount technology (SMT), allowing for compact PCB design and efficient use of board space. Whether you are designing a sophisticated measurement system or a high-performance audio application, the Maxim Integrated DG407CWI+T analog multiplexer is a reliable and efficient solution for your analog signal routing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1890 $50.9450
12+ $8.3603 $100.3236
19+ $8.0990 $153.8810
26+ $7.8377 $203.7802
33+ $7.5765 $250.0245
45+ $6.7927 $305.6715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess