EN
  • EN
  • DE

DG408DK

Part No DG408DK
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Single 8: 1 16-Pin CDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 800 mW
Max Supply Voltage 30 V
Min Dual Supply Voltage 5 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Number of Channels 1
Number of Pins 16
Operating Supply Current 500 µA
Operating Supply Voltage 28 V
Propagation Delay 175 ns
Radiation Hardening No
Resistance 175 Ω
RoHS Compliant
Turn-Off Delay Time 300 ns
Turn-On Delay Time 600 ns
Win Source Part Number 1055460-DG408DK
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG408DK CAD Model

Description

Maxim Integrated's DG408DK Precision Analog Multiplexer

The DG408DK from Maxim Integrated is a highly reliable, precision analog multiplexer that exemplifies the perfect blend of performance and versatility. Designed to cater to a wide array of applications, this monolithic CMOS device features an 8-channel configuration, making it an ideal choice for complex data acquisition systems, test equipment, and avionics where accurate signal routing is paramount.

Constructed with Maxim's innovative silicon-gate process, the DG408DK boasts an impressive low on-resistance (RON) of 100 ohms max, which is matched between channels to within 5 ohms and remains flat over the specified analog signal range. This ensures minimal signal distortion and preserves the integrity of the signal being switched, allowing for precise measurements and high-fidelity signal processing.

One of the key attributes of the DG408DK is its single-ended or differential signal capability, which provides the flexibility needed for a variety of circuit designs. This feature, combined with its wide analog signal voltage range and low power consumption, makes it a highly adaptable solution for designers looking to optimize their systems for both performance and power efficiency.

The device also offers a robust ESD (Electrostatic Discharge) protection system, safeguarding the multiplexer against the detrimental effects of static electricity, which is particularly important in sensitive electronic applications. Additionally, the DG408DK operates over a broad temperature range, ensuring reliable performance in even the most demanding environments.

For ease of integration, the DG408DK is available in a compact DIP (Dual In-line Package) form factor, which simplifies the process of incorporating the multiplexer into existing designs. Its TTL/CMOS-compatible logic inputs also mean that it can be directly interfaced with a wide range of microcontrollers and digital circuits without the need for level shifting or buffering.

In summary, the DG408DK from Maxim Integrated is a testament to precision engineering, offering designers a high-performance, versatile solution for their analog signal switching needs.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess