EN
  • EN
  • DE

DG412FEUE+

Part No DG412FEUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP / Analog Switch Quad SPST 16-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 35 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 15pF, 47pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -105dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 772658-DG412FEUE+
Popularity Medium
Supply and Demand Status Balance
Family Name DG412F
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG412FEUE+ CAD Model

Description

Maxim Integrated's DG412FEUE+: High-Performance Analog Switch

The DG412FEUE+ is a precision monolithic quad analog switch designed to provide high-performance switching of analog signals. Combining low on-resistance with high switching speed, this device from Maxim Integrated is an ideal choice for a multitude of applications ranging from data acquisition systems, communication systems, to test equipment.

Constructed with Maxim's proprietary silicon-gate process, the DG412FEUE+ offers significant improvements over the industry-standard DG412 in terms of reduced charge injection, enhanced conductance, and lower power consumption. Each switch conducts equally well in both directions when on and blocks up to the power supply levels when off.

Key Features:

  • Low On-Resistance: With an on-resistance of typically 100 ohms, this switch ensures minimal signal attenuation, making it suitable for precision applications.
  • Fast Switching Times: The DG412FEUE+ boasts tON of 175ns and tOFF of 145ns, allowing for rapid signal routing which is critical in high-speed applications.
  • Low Power Consumption: The device operates with a single +15V to -15V power supply, minimizing power usage in portable and battery-powered devices.
  • Enhanced Signal Integrity: The low charge injection feature helps preserve the integrity of the signal, which is especially important in sensitive analog applications.
  • Single or Dual Supply Operation: This switch can be used with a variety of supply voltages, providing design flexibility.

The DG412FEUE+ comes in a 16-pin TSSOP package, making it compact and suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Whether you're designing precision analog signal routing, sample-and-hold circuits, or need a reliable switch for your charge-coupled device (CCD), the DG412FEUE+ from Maxim Integrated is a robust choice that combines efficiency with high performance. Its industry-standard footprint ensures ease of integration into existing designs, simplifying the upgrade path for systems requiring enhanced switch characteristics.

For engineers looking for a switch that delivers consistent, high-fidelity performance with the reliability of a trusted manufacturer, the DG412FEUE+ is a standout solution.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0256 $54.1536
14+ $7.4057 $103.6798
21+ $7.1742 $150.6582
29+ $6.9428 $201.3412
38+ $6.7114 $255.0332
50+ $6.0171 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess