EN
  • EN
  • DE

DG413CUE+T

Part No DG413CUE+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Quad SPST 16-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Dual Supply Voltage 18 V
Lead Free Yes
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 70 °C
Max Power Dissipation 457 mW
Max Supply Current 1 µA
Max Supply Voltage 30 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 10 V
Mount Surface Mount
Nominal Supply Current 100 pA
Number of Bits 4
Number of Channels 4
Number of Pins 16
Operating Supply Current 100 pA
Operating Supply Voltage 28 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Resistance 80 Ω
RoHS Compliant
Supply Type Dual, Single
Throw Configuration SPST
Turn-Off Delay Time 145 ns
Turn-On Delay Time 250 ns
Win Source Part Number 1001088-DG413CUE+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG413CUE+T CAD Model

Description

The Maxim Integrated DG413CUE+T represents a family of monolithic quad single-pole single-throw (SPST) analog switches that are designed to deliver high-performance in a wide range of applications. These switches are precision, CMOS (complementary metal-oxide-semiconductor) devices that offer low on-resistance and low charge injection, making them suitable for a variety of uses including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The DG413CUE+T boasts a low on-resistance (<35 ohms max), which minimizes signal attenuation and ensures efficient signal transmission.
  • Low Charge Injection: With low charge injection (<10pC max), these switches provide high accuracy and minimize signal distortion, crucial for precision applications.
  • Single Supply Operation: These devices can operate from a single supply range of +10V to +30V or from dual supplies of ±4.5V to ±20V, offering flexibility in various circuit designs.
  • Fast Switching Times: The DG413CUE+T features fast switching times (tON <175ns and tOFF <145ns), which is beneficial for time-critical applications.
  • Enhanced Signal Integrity: With low crosstalk and off-isolation, the switches maintain signal integrity, which is essential for high-frequency and sensitive analog signals.
  • TTL/CMOS-Compatible: The control input is TTL/CMOS-compatible, allowing for easy integration with digital systems.

Applications

  • Sample and Hold Circuits
  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Audio Signal Routing

The DG413CUE+T is offered in a 16-pin TSSOP package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable performance in various environmental conditions. Maxim Integrated's commitment to high-quality and reliable products makes the DG413CUE+T an excellent choice for designers looking for robust analog switching solutions.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess