EN
  • EN
  • DE

DG417CY-T

Part No DG417CY-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 1
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 014274-DG417CY-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG417CY-T CAD Model

Description

Maxim Integrated's DG417CY-T: Precision Single SPST Analog Switch

The DG417CY-T is a high-performance, single-pole single-throw (SPST) analog switch designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This switch is crafted to meet the demanding requirements of precision and power efficiency for a wide range of applications, including data acquisition systems, communication devices, and portable instruments.

Key Features

  • Low On-Resistance: The DG417CY-T offers an exceptionally low on-resistance (R<sub>ON), typically around 35 ohms, which ensures minimal signal distortion and power loss across the switch.
  • Single Supply Operation: This device can operate from a single supply voltage ranging from +10V to +30V, or from dual supplies of ±4.5V to ±20V, providing flexibility in various circuit designs.
  • Fast Switching Times: With switching times of t<sub>ON typically 175ns and t<sub>OFF typically 145ns, the DG417CY-T provides rapid response, which is crucial for high-speed signal routing and sampling.
  • Low Power Consumption: The device features low power consumption, making it an ideal choice for battery-powered applications where power efficiency is critical.
  • High Off-Isolation: The switch offers high off-isolation, reducing the possibility of crosstalk and signal leakage between channels when the switch is in the 'off' state.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, which safeguards the device from the common static electricity damages.

Applications

  • Sample and Hold Circuits
  • Test Equipment
  • Data Acquisition Systems
  • Battery-Operated Equipment
  • Audio and Video Signal Routing
  • Communication Systems

The DG417CY-T is encapsulated in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its robust design and reliability are backed by Maxim Integrated's commitment to quality, ensuring performance stability over a wide temperature range and a long operational lifespan. Whether for industrial, commercial, or consumer products, the DG417CY-T stands as a versatile component for designers looking to optimize their analog signal switching capabilities.

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or consult the DG417CY-T datasheet.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess