EN
  • EN
  • DE

DG506ADN+

Part No DG506ADN+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Monolithic CMOS Single 16: 1 28-Pin PLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
Max Dual Supply Voltage 18 V
Min Dual Supply Voltage 4.5 V
Number of Channels 1
Number of Pins 28
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1218543-DG506ADN+
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG506ADN+ CAD Model

Description

The DG506ADN+ from Maxim Integrated is a high-performance, single-ended analog multiplexer that is designed to connect one of sixteen inputs to a common output as determined by a 4-bit binary address. This precision analog multiplexer is a versatile component that can be used in a variety of applications ranging from data acquisition systems to automatic test equipment.

Key Features

  • Multiple Channels: The DG506ADN+ features 16 single-ended channels, providing flexibility for routing and switching in complex systems.
  • Low On-Resistance: With a low on-resistance of 100Ω (max), the multiplexer ensures minimal signal attenuation, maintaining the integrity of the analog signal being passed through.
  • Low Crosstalk: The device is designed to minimize crosstalk between channels, a crucial aspect for maintaining signal clarity in multi-channel environments.
  • Single +15V or Dual ±15V Supply: The DG506ADN+ can operate on a single +15V supply or a dual ±15V supply, offering flexibility in power supply design.
  • TTL/CMOS Compatible: The control logic is TTL/CMOS compatible, making it easy to interface with a variety of digital systems.
  • Plug-In Upgrade: This device serves as a plug-in upgrade for the industry-standard DG506A, providing an easy path for system upgrades.

Applications

The DG506ADN+ is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Test equipment
  • Process control
  • Avionics
  • Audio signal routing
  • Medical instrumentation

Specifications

Some of the key specifications of the DG506ADN+ include:

  • Supply Voltage Range: ±4.5V to ±20V or +9V to +36V
  • On-Resistance Match Between Channels: 5Ω (max)
  • Switching Time (Turn-On/Turn-Off): 175ns/145ns (max)
  • Operating Temperature Range: -40°C to +85°C

With its robust design and advanced features, the DG506ADN+ from Maxim Integrated is a reliable and efficient solution for your analog multiplexing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7675 $54.3725
16+ $6.3733 $101.9728
25+ $6.1741 $154.3525
34+ $5.9750 $203.1500
44+ $5.7758 $254.1352
58+ $5.1783 $300.3414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess