EN
  • EN
  • DE

DG508AMY/PR+T

Part No DG508AMY/PR+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Single 8: 1 16-Pin SO T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Number of Pins 16
Win Source Part Number 1222235-DG508AMY/PR+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG508AMY/PR+T CAD Model

Description

The DG508AMY/PR+T, from Maxim Integrated, is a high-performance analog multiplexer that epitomizes the company's commitment to innovation and quality in the field of integrated circuits. This precision device is designed to cater to a wide range of applications that require the routing of analog signals to a common output. Its versatility makes it an ideal choice for data acquisition systems, test equipment, communication systems, and many other applications where signal integrity is paramount.

Key Features

  • Low On-Resistance: The DG508AMY/PR+T boasts a low on-resistance, which ensures minimal signal attenuation and distortion, providing a high level of signal fidelity.
  • Low Crosstalk: With excellent isolation between channels, the device minimizes crosstalk, making it suitable for applications where multiple signals are being processed simultaneously.
  • Low Charge Injection: The low charge injection feature of this multiplexer helps in reducing glitches and improves overall performance in precision applications.
  • Single or Dual Supply Operation: It supports both single and dual supply operation, offering flexibility in different system designs and simplifying power management.
  • Extended Temperature Range: The device is operational over an extended temperature range, ensuring reliability and consistent performance under varying environmental conditions.
  • TTL/CMOS Compatible: The logic inputs are TTL/CMOS compatible, which allows for easy integration with a wide array of digital systems.

Product Specifications

The DG508AMY/PR+T is available in a compact 16-pin TSSOP package, which is ideal for space-constrained applications. The multiplexer configuration is 8:1, meaning it can route eight different input signals to a single output. The device also features a break-before-make switching action, which prevents momentary short circuits during channel transitions.

Applications

This analog multiplexer is suited for a variety of applications, including but not limited to:

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Process Control Systems
  • Instrumentation
  • Medical Equipment

The DG508AMY/PR+T integrates seamlessly into any system requiring high precision and reliability, making it a go-to choice for engineers and designers looking for a robust multiplexing solution.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess