EN
  • EN
  • DE

DS1004Z-2+

Part No DS1004Z-2+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 13NS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Taps/Steps 5
Purpose Nonprogrammable
Delay to 1st Tap 5ns
Tap Increment 2ns
Available Total Delays 13ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140219-DS1004Z-2+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1004Z-2+ CAD Model

Description

The DS1004Z-2+ from Maxim Integrated is a state-of-the-art, programmable time delay chip designed for a broad range of applications requiring precise timing adjustments. This versatile component is a part of Maxim's renowned silicon delay line product family, offering a reliable and cost-effective solution for system timing challenges.

Featuring five equally spaced taps, the DS1004Z-2+ provides delays from 0ns to 500ns, with a granularity of 100ns per tap. This allows designers to fine-tune the timing of signals within their circuits, optimizing performance and reliability. The device is capable of operating over a wide voltage range from 4.5V to 5.5V, making it compatible with most 5V systems.

One of the key advantages of the DS1004Z-2+ is its ease of use. Unlike traditional delay lines that require external components for delay adjustments, this chip is programmable via simple connection of the select inputs to ground, VCC, or left open. This flexibility simplifies circuit design and reduces the bill of materials, offering a more compact and cost-effective timing solution.

The DS1004Z-2+ is suitable for a variety of applications, including but not limited to signal synchronization, wave shaping, and timing adjustments in digital circuits. Its robust design ensures reliable operation in industrial environments, with an operating temperature range from -40°C to +85°C. Additionally, the chip's low power consumption makes it an ideal choice for power-sensitive applications.

Encased in an 8-pin SOIC package, the DS1004Z-2+ is designed for easy integration into existing designs, providing a quick and straightforward solution for engineers looking to address timing concerns in their projects. Maxim Integrated's commitment to quality ensures that the DS1004Z-2+ meets the highest standards, offering both durability and performance that engineers can rely on.

For those in need of a reliable, programmable delay line, the DS1004Z-2+ offers an exceptional balance of performance, flexibility, and ease of use, making it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
DELAY PROG 8-BIT 0.50NS 16-DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.8464
Maxim Integrated
DS1023 8-BIT PROGRAMMABLE TIMING
Lowest to $16.8087
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess