EN
  • EN
  • DE

DS1005-250

Part No DS1005-250
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DS1005 5-TAP SILICON DELAY LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 50ns
Tap Increment 50 ns
Available Total Delays 250ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585933-DS1005-250
Ultra Librarian 3D Model Ultra Librarian DS1005-250 CAD Model

Description

    

    The DS1005-250 is a highly versatile and programmable delay line designed by Maxim Integrated to provide precise timing adjustments in digital circuits. This delay line is an integral component for applications requiring timing calibration, clock deskewing, and signal synchronization. With its ability to fine-tune the timing of digital signals, the DS1005-250 is an essential part for engineers looking to optimize the performance of their digital systems.  

  

    The DS1005-250 offers an array of features that make it a robust solution for a variety of applications. It has five independently programmable delay lines, which can be set through a three-wire serial interface. Each delay line can be programmed with delays up to 250ns in 250ps increments, allowing for precise control over timing. The device operates over a wide voltage range from 4.5V to 5.5V, making it suitable for many digital logic environments.  

  

    This delay line is designed with high-quality materials to ensure reliability and durability. The DS1005-250 comes in a 14-pin plastic DIP (PDIP) or a 16-pin small-outline package (SO), providing flexibility in terms of mounting options. With its low power consumption and high-speed operation, it is an efficient solution for systems where power and speed are critical.  

  

    Applications for the DS1005-250 are diverse and include signal processing, computer networking, and telecommunications. It is particularly useful in systems that require precise timing adjustments to compensate for inherent delays within the circuit or to match the timing of parallel data streams. Its programmability ensures that it can be adapted to a wide range of timing requirements, making it a highly adaptable component for any engineer's toolkit.  

  

    Maxim Integrated's commitment to quality means the DS1005-250 is manufactured to the highest standards, ensuring reliable performance in even the most demanding applications. Whether you're designing a new system or upgrading an existing one, the DS1005-250 provides the precision and flexibility needed to achieve optimal timing and synchronization.  

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 40NS 8SOIC
Lowest to $6.0469
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $1.7463
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $5.5234
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 150NS 16SOIC
Lowest to $6.4830
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.8464
Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess