EN
  • EN
  • DE

DS1010-200

Part No DS1010-200
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 10TAP 200NS 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Taps/Steps 10
Purpose Nonprogrammable
Delay to 1st Tap 20ns
Tap Increment 20ns
Available Total Delays 200ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 080641-DS1010-200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1010-200 CAD Model

Description

Introducing the DS1010-200 Silicon Delay Line from Maxim Integrated

The DS1010-200 is a high-quality, precision silicon delay line product developed by Maxim Integrated, a leader in analog and mixed-signal engineering. This innovative component is designed to provide a reliable and adjustable delay for digital signals, making it an essential part of timing control in a wide range of electronic applications.

The DS1010-200 features a series of delay lines that offer a nominal delay of 200 nanoseconds. The delay is both predictable and reproducible, ensuring consistent performance across multiple devices. With five equally spaced taps, each providing 40ns increments, designers have the flexibility to select the precise delay needed for their circuit requirements.

Key Features of the DS1010-200:

  • Flexible Delay Options: With five taps, the DS1010-200 allows for a range of delay configurations, giving engineers the ability to fine-tune the timing of their circuits.
  • High Precision: The device ensures a highly accurate delay time, which is crucial for maintaining signal integrity in complex digital systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS1010-200 operates with minimal power draw, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: This delay line can operate over a broad temperature range, ensuring reliability in various environmental conditions.
  • Easy Integration: The DS1010-200 comes in a compact, surface-mount package, facilitating easy integration into existing PCB designs without the need for significant layout changes.

Applications for the DS1010-200 include signal processing, waveform generation, and the synchronization of digital circuits. Its precise delay capabilities are particularly valuable in telecommunications, networking, and data storage systems where timing accuracy is paramount.

Maxim Integrated's commitment to quality and performance is evident in the DS1010-200 silicon delay line. By choosing this product, designers can ensure their electronic systems operate with the timing precision required for today's high-speed, high-performance requirements.

For detailed specifications, application notes, and additional resources, please visit the Maxim Integrated website or contact their technical support team for further assistance.

You May Also Be Interested in

Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $5.5234
Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358
Maxim Integrated
IC DELAY LINE 5TAP 75NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.3959
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $2.2315
Maxim Integrated
DELAY LINE 35TAP 8NS 8-SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0247 $63.2223
21+ $5.7635 $121.0335
32+ $5.5833 $178.6656
43+ $5.4031 $232.3333
56+ $5.2229 $292.4824
75+ $4.6824 $351.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,770 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess