EN
  • EN
  • DE

P3P73F01FG-08TR

Part No P3P73F01FG-08TR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK EMI REDUCTION FREQ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1087092-P3P73F01FG-08TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P3P73F01FG-08TR CAD Model

Description

The P3P73F01FG-08TR is a state-of-the-art semiconductor device designed and manufactured by ON Semiconductor, a leading company in the field of energy-efficient innovations in power and signal management, logic, discrete, and custom devices. This product is part of ON Semiconductor's extensive portfolio that provides comprehensive solutions for a wide range of electronic applications.

Key Features

  • High-Performance: The P3P73F01FG-08TR is built to deliver high performance and reliability, making it suitable for demanding applications.
  • Energy Efficiency: With ON Semiconductor's focus on energy efficiency, this product is designed to optimize power usage, thereby reducing operational costs and environmental impact.
  • Compact Design: The device comes in a compact form factor, which allows for easy integration into various electronic systems without taking up excessive space.
  • Versatility: This semiconductor is versatile and can be used in a multitude of applications, ranging from consumer electronics to industrial automation systems.
  • Robustness: The P3P73F01FG-08TR is engineered to withstand harsh conditions, ensuring long-term durability and stable operation across different environments.

Applications

The P3P73F01FG-08TR is well-suited for a variety of applications, including but not limited to:

  • Power Management Systems
  • Automotive Electronics
  • Renewable Energy Solutions
  • Consumer Electronics
  • Industrial Control Units

Technical Specifications

ON Semiconductor ensures that all technical specifications of the P3P73F01FG-08TR meet industry standards and customer requirements. Detailed specifications are available upon request or through ON Semiconductor's official product documentation.

Quality and Support

ON Semiconductor is committed to providing not only high-quality products but also excellent customer support. The P3P73F01FG-08TR is backed by the company's comprehensive technical support and customer service to ensure a smooth integration and maintenance experience.

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess