The DS1010C-402 is a sophisticated and versatile silicon delay line product from Maxim Integrated that offers a programmable solution to timing adjustment challenges in digital circuits. This component is designed to provide precise, controllable delays to clock signals or other digital pulses, making it an essential element in a wide range of applications such as signal processing, wave shaping, and timing adjustment for interfacing various digital systems.
Key Features
- Programmable Delays: The DS1010C-402 offers a range of programmable delays from 2ns to 1000ns in 2ns increments, enabling fine-tuning for specific timing requirements.
- High Precision: The device ensures high precision with a low inherent timing variance, which is crucial for maintaining signal integrity in high-speed digital systems.
- Five Delayed Clock Outputs: It provides five delayed clock outputs, which can be used to create multiple timing phases from a single input signal.
- Low Voltage Operation: The DS1010C-402 operates at a 5V ±10% supply voltage, making it compatible with TTL and CMOS logic levels.
- Temperature Stability: The delay line maintains stable performance across a wide temperature range, ensuring reliable operation in diverse environmental conditions.
Applications
The DS1010C-402 is suitable for a variety of applications, including:
- Deskewing clock signals in high-speed digital systems
- Adjusting timing in synchronous communication protocols
- Creating precise time delays in signal processing circuits
- Waveform shaping and pulse generation
- Timing calibration in measurement equipment
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
5V ±10%
Operating Temperature Range
0°C to +70°C
Delay Range
2ns to 1000ns
Delay Increments
2ns
Package Type
14-Pin DIP (Ceramic)
With its robust design and programmable features, the DS1010C-402 from Maxim Integrated stands out as a reliable and flexible component for managing timing and delays in your digital designs.