EN
  • EN
  • DE

DS1013S-10

Part No DS1013S-10
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 10NS 16SOIC / Active Multiple Delay Line 3-IN 10ns MAX 16-Pin SOIC W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Function Multiple, NonProgrammable
Delay to 1st Tap 10ns
Available Total Delays 10ns
Number of Independent Delays 3
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772853-DS1013S-10
Popularity Medium
Supply and Demand Status Limited
Family Name DS1013
Introduction Date November 18, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1013S-10 CAD Model

Description

Maxim Integrated's DS1013S-10 Programmable Delay Line

The DS1013S-10 is a highly versatile, programmable silicon delay line product from Maxim Integrated, designed to offer precision timing adjustments to digital circuits. This innovative component provides a reliable solution for managing signal timing issues in a wide range of applications, from signal processing to synchronization tasks in digital systems.

With its ability to introduce delays ranging from 5ns to 500ns in 5ns increments, the DS1013S-10 ensures precise control over timing sequences. This feature is particularly beneficial in scenarios where synchronization between various digital signals is critical, such as in communication protocols, data acquisition systems, and complex digital signal processing tasks.

The DS1013S-10 comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications without compromising on performance. Its low-power consumption and wide operating temperature range of -40°C to +85°C make it an excellent choice for both commercial and industrial environments.

Programmability is one of the key strengths of the DS1013S-10. Users can set the desired delay by connecting the appropriate combination of the device's select inputs (S0 to S9). This flexibility allows designers to fine-tune the timing characteristics of their circuits without the need for complex hardware changes or additional components.

Other notable features of the DS1013S-10 include its high reliability and repeatability of delay times, which are essential for maintaining consistent performance across different units and over time. The device also offers a monotonic delay-versus-temperature and voltage characteristic, ensuring stable operation despite changes in environmental conditions or power supply variations.

In summary, the DS1013S-10 from Maxim Integrated is a sophisticated, programmable delay line that provides designers with a simple yet powerful tool for addressing timing challenges in digital electronics. Its precision, programmability, and robustness make it an ideal choice for a broad spectrum of applications where timing is of the essence.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 40NS 8SOIC
Lowest to $6.0469
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $1.7463
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.3959
Maxim Integrated
IC DELAY LINE 15NS 8DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.6791
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4726 $58.2534
22+ $5.3118 $116.8596
34+ $5.1455 $174.9470
47+ $4.9792 $234.0224
60+ $4.8140 $288.8400
81+ $4.3151 $349.5231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess