The DS1021-25 is a versatile and programmable delay line developed by Maxim Integrated. This integrated circuit is designed to provide a precise and stable delay for digital signals, making it an essential component for timing adjustment in various electronic applications. It is particularly useful in the synchronization of digital data streams and the timing management of high-speed digital systems.
Key Features
- Programmable Delay: The DS1021-25 offers a programmable delay range from 2ns to 1000ns in 0.5ns increments, allowing for fine-tuning of signal timing to meet specific requirements.
- High Precision: With its high-resolution delay increments, the device ensures precise control over signal timing, which is critical in high-speed communication and processing applications.
- Low Voltage Operation: Operating at a voltage range from 4.75V to 5.25V, the DS1021-25 is suitable for low-voltage systems, contributing to energy efficiency.
- Temperature Stability: The delay line maintains consistent performance across a wide temperature range, ensuring reliability in various operating conditions.
- Easy Integration: The DS1021-25 comes in a compact 8-pin DIP or SO package, facilitating easy integration into existing designs without requiring significant board space.
Applications
The DS1021-25 is ideal for a range of applications that require precise timing adjustments, including:
- Signal processing
- Timing adjustment in digital circuits
- Data synchronization in communication systems
- Skew management in clock distribution networks
- Waveform generation and timing calibration
Technical Specifications
Parameter
Value
Programmable Delay Range
2ns to 1000ns
Increment Resolution
0.5ns
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +85°C
Package Options
8-pin DIP, 8-pin SO
With its precise and programmable delay capabilities, the DS1021-25 from Maxim Integrated stands out as a reliable solution for advanced timing and synchronization challenges in modern electronics.