EN
  • EN
  • DE

DS1033Z-15/T&R

Part No DS1033Z-15/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 15NS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Multiple, NonProgrammable
Delay to 1st Tap 15ns
Available Total Delays 15ns
Number of Independent Delays 3
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1034221-DS1033Z-15/T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1033Z-15/T&R CAD Model

Description

The DS1033Z-15/T&R is an innovative component from Maxim Integrated, a company known for its high-quality and reliable integrated circuits. This product is a programmable delay line designed to provide precise timing adjustments in digital circuits. It is an essential component for engineers looking to fine-tune the timing characteristics of their electronic designs.

Key Features

  • Programmable Delay Times: The DS1033Z-15/T&R offers five programmable delays, ranging from 4ns to 1000ns, in 4ns increments. This allows for precise timing adjustments to meet the specific requirements of various applications.
  • High-Speed Operation: With its capability to operate at high speeds, this delay line is suitable for use in fast digital systems, ensuring that timing constraints are met without compromising performance.
  • Low-Power Consumption: Maxim Integrated's commitment to energy efficiency is evident in the DS1033Z-15/T&R's design, which consumes minimal power, making it an ideal choice for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: The device can function effectively across a broad temperature range, ensuring reliability and performance stability in varying environmental conditions.

Applications

The DS1033Z-15/T&R is versatile and can be used in a variety of applications, such as:

  • Signal processing and synchronization
  • Skew adjustment in clock distribution networks
  • Edge-triggered circuit interfacing
  • Glitch and spike suppression

Package and Availability

The DS1033Z-15/T&R is available in a tape and reel (T&R) format for automated assembly processes, making it suitable for high-volume production environments. Its compact surface-mount package allows for efficient use of PCB space, catering to modern design standards that demand minimal footprint.

Conclusion

Maxim Integrated's DS1033Z-15/T&R programmable delay line is a testament to the company's dedication to providing innovative solutions for complex timing challenges. Its programmability, high-speed operation, low power consumption, and robustness in various conditions make it a valuable component for any digital circuit designer seeking precision and reliability.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.0381
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $5.5234
Maxim Integrated
IC DELAY LINE 15NS 8DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.8464
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.3959
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.6791

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7450 $64.4700
14+ $8.8161 $123.4254
21+ $8.5412 $179.3652
28+ $8.2652 $231.4256
37+ $7.9903 $295.6411
49+ $7.1633 $351.0017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess