EN
  • EN
  • DE

DS1035Z-20

Part No DS1035Z-20
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DELAY LINE 35TAP 20NS 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Product Status Obsolete
Base Product Number DS1035
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585975-DS1035Z-20
Ultra Librarian 3D Model Ultra Librarian DS1035Z-20 CAD Model

Description

The DS1035Z-20, part of Maxim Integrated's extensive lineup of timing components, is a programmable delay line designed to provide precise timing adjustments in digital circuits. This versatile IC is an invaluable tool for engineers who need to synchronize signals or manage timing issues in their designs.

Key Features

  • Programmable Delays: The DS1035Z-20 offers five equally spaced delays that can be programmed from 4ns to 1000ns in 4ns increments, making it a highly adaptable solution for various applications.
  • Three Delay Outputs: It features three separate outputs, each providing a different delay, which can be used to stagger signals or create precise timing sequences.
  • Supply Voltage Range: The device operates over a wide supply voltage range of 4.75V to 5.25V, ensuring compatibility with standard 5V systems.
  • Low Power Consumption: With its low power consumption, the DS1035Z-20 is ideal for power-sensitive applications.
  • High-Speed Operation: Capable of handling clock frequencies up to 100MHz, this delay line can easily keep up with the demands of high-speed digital circuits.

Applications

The DS1035Z-20 is suitable for a wide range of applications, including but not limited to:

  • Signal Desynchronization
  • Timing Adjustments in Digital Logic Circuits
  • Skew Correction
  • Edge Detection
  • Pulse Width Modulation

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS1035Z-20 is no exception. This programmable delay line is built to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and durability.

In summary, the DS1035Z-20 from Maxim Integrated is a sophisticated, programmable delay line that offers designers the flexibility to fine-tune the timing of signals within their digital systems. Its high-speed operation, programmable delay range, and multiple output options make it a versatile choice for various applications that require precise timing control.

You May Also Be Interested in

Maxim Integrated
DELAY LINE 35TAP 8NS 8-SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $1.7463
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DELAY PROG 8-BIT 0.50NS 16-DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.8464
Maxim Integrated
DELAY LINE 35TAP 30NS 8-SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8SOIC
Lowest to $6.0469

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess