EN
  • EN
  • DE

DS1035Z-6

Part No DS1035Z-6
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 6NS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Delay Line IC Multiple, NonProgrammable Tap 6ns 8-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name DS1035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917279-DS1035Z-6
Ultra Librarian 3D Model Ultra Librarian DS1035Z-6 CAD Model

Description

The DS1035Z-6 is a versatile and programmable delay line developed by Maxim Integrated, designed to provide precise timing adjustments in digital circuits. This component is part of the DS1035 EconOscillator™ family, which is renowned for its reliability and ease of use in a variety of applications including signal processing, clock distribution, and timing adjustments in digital systems.

Key Features

  • Programmable Delays: The DS1035Z-6 offers five equally spaced delays that are precisely programmable. Users can set the delay from 4ns to 1000ns in 4ns increments, allowing for fine-tuning of signal timings to meet the specific needs of their application.
  • Three-State Outputs: This delay line features three-state outputs, which enable the direct connection to a bus or other high-impedance circuits, providing greater flexibility in system design.
  • Low Voltage Operation: Designed for low voltage operation, the DS1035Z-6 can function at a supply voltage as low as 3.3V, making it suitable for modern low-power digital systems.
  • High-Speed Operation: With its capability to handle high-speed signals, the device is well-suited for high-performance applications that require quick response times.
  • Compact Package: The device is available in a small 8-pin (150 mil) SO package, which is ideal for space-constrained applications.

Applications

The DS1035Z-6 is commonly utilized in a wide range of applications, including but not limited to:

  • Deskew of clock and data signals
  • Signal timing adjustments in digital VLSI circuits
  • Synchronization of data transmission in networking equipment
  • Timing calibration in measurement and test equipment

Technical Specifications

Below are some of the technical specifications for the DS1035Z-6:

  • Supply Voltage: 3.3V ±10%
  • Operating Temperature Range: -40°C to +85°C
  • Delay Tolerance: ±5ns or ±5%, whichever is greater
  • Output Skew:
  • Package Type: 8-Pin SO

For engineers and designers looking for a reliable and programmable solution to their timing challenges, the Maxim Integrated DS1035Z-6 offers a perfect blend of performance, flexibility, and compactness.

You May Also Be Interested in

Maxim Integrated
DELAY LINE 35TAP 8NS 8-SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166
Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $5.5234
Maxim Integrated
DS1023 8-BIT PROGRAMMABLE TIMING
Lowest to $16.8087
Maxim Integrated
IC DELAY LINE 10NS 8DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess