The DS1045S-3+ is a high-performance, programmable oscillator module designed and manufactured by Maxim Integrated. This device is part of a series of silicon delay lines that provide a precise, stable, and adjustable delay for digital signals. It serves a wide range of applications, from signal processing and timing adjustment to clock synchronization and wave shaping in digital circuits.
Key Features
- Programmable Delays: The DS1045S-3+ offers five equally spaced delays that are programmable via a three-wire serial interface. This flexibility allows for precise timing adjustments to meet specific design requirements.
- High-Speed Operation: With the capacity to handle clock rates up to 100MHz, this device is suitable for high-speed applications that require rapid signal processing.
- Low-Power Consumption: The oscillator module operates with a low power supply voltage ranging from 3.0V to 3.6V, minimizing power consumption and making it ideal for power-sensitive applications.
- Temperature Stability: The DS1045S-3+ is designed to maintain its performance across a wide temperature range, ensuring reliable operation in varying environmental conditions.
- Compact Surface-Mount Package: Its small 8-pin SO package allows for integration into space-constrained designs without compromising functionality.
Applications
The versatility of the DS1045S-3+ makes it suitable for a variety of applications, including:
- Communication Systems
- Embedded Systems
- Signal Processing
- Network Synchronization
- Industrial Control Systems
Technical Specifications
Here are some of the key technical specifications of the DS1045S-3+:
- Supply Voltage (V<sub>DD): 3.0V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Frequency Range: Up to 100MHz
- Package Type: 8-pin SO
The DS1045S-3+ is a testament to Maxim Integrated's commitment to providing cutting-edge technology that enhances the performance and efficiency of electronic systems. Its precision, programmability, and low-power operation make it a go-to solution for designers looking to optimize their digital applications.