EN
  • EN
  • DE
  • IT

DS1050Z-001

Part No DS1050Z-001
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 1KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Programmable Timer
Frequency 1kHz
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 50 µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number DS1050
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585980-DS1050Z-001
Ultra Librarian 3D Model Ultra Librarian DS1050Z-001 CAD Model

Description

Maxim Integrated DS1050Z-001 Programmable PWM Controller

The DS1050Z-001 from Maxim Integrated is a versatile and programmable Pulse Width Modulation (PWM) controller that is designed to meet a wide range of applications requiring precise control over power delivery. This compact and efficient device offers a programmable frequency range from 1kHz to 100kHz, allowing designers to tailor its operation to specific requirements.

With the ability to operate from a 2.7V to 5.5V supply voltage, the DS1050Z-001 is suitable for use in both battery-powered and line-powered applications. Its low-power consumption makes it an ideal choice for portable and power-sensitive devices. The controller's small package size also makes it a perfect fit for space-constrained applications.

The DS1050Z-001 features a 5-bit programmable output that can generate a PWM signal with a duty cycle that is adjustable from 0% to 100% in 3.125% increments. This level of granularity allows for fine-tuning of the power delivery, which is critical in applications such as LED dimming, motor control, and power supply regulation. The easy-to-use interface ensures that system designers can quickly set the desired duty cycle with minimal effort.

One of the key benefits of the DS1050Z-001 is its built-in temperature stability. This ensures that the PWM output remains consistent across a wide temperature range, which is crucial for maintaining reliable performance in varying environmental conditions. Additionally, the device's robust design provides excellent resistance to electrostatic discharge (ESD), further enhancing its suitability for demanding applications.

The integration of the DS1050Z-001 into a design is made simple with its industry-standard 8-pin SO package. The inclusion of an oscillator, a digital-to-analog converter (DAC), and a non-volatile (NV) memory for storing configuration settings means that the DS1050Z-001 can reduce the component count and simplify circuit complexity.

In conclusion, the Maxim Integrated DS1050Z-001 is a highly reliable and programmable PWM controller that offers precise control over power delivery for a multitude of applications. Its combination of programmability, low power consumption, and small form factor makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Lowest to $13.0539
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess