EN
  • EN
  • DE

DS1073Z-060

Part No DS1073Z-060
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 253406-DS1073Z-060
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1073Z-060 CAD Model

Description

The DS1073Z-060 is a versatile and economical programmable oscillator from Maxim Integrated, designed to provide a highly stable and accurate clock signal for a wide range of electronic applications. This device is part of the DS1073Z series, known for their reliability and ease of use.

With an operating voltage range of 2.7V to 5.5V, the DS1073Z-060 is suitable for use in both 3.3V and 5V systems. Its frequency range can be programmed via a serial interface, allowing designers to tailor the output to specific needs without the requirement for external resistors or capacitors, which simplifies the design and reduces component count.

One of the key features of the DS1073Z-060 is its ability to generate a frequency output of 60kHz, making it ideal for applications that require a precise clock signal in this frequency range. Additionally, the device offers a spread-spectrum clock output option which helps to reduce electromagnetic interference (EMI), thus improving system performance and aiding in compliance with EMI regulatory standards.

The oscillator's low-power consumption makes it an excellent choice for portable and battery-powered devices, where power efficiency is crucial. Furthermore, the DS1073Z-060's small form factor, available in an 8-pin SO package, is perfect for space-constrained applications.

Maxim Integrated's commitment to quality ensures that the DS1073Z-060 oscillator maintains its performance over a wide temperature range, making it suitable for industrial and automotive applications that may experience extreme operating conditions.

In summary, the DS1073Z-060 programmable oscillator from Maxim Integrated is a compact, energy-efficient solution that offers designers flexibility, precision, and reliability. Its programmability and integrated features make it an ideal choice for a broad array of applications, from consumer electronics to automotive systems.

You May Also Be Interested in

Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Sanken
Lowest to $1.1435
Diodes Incorporated
Lowest to $0.1143
Skyworks Solutions Inc.
Need more? Email Us
Intel
Lowest to $1.5165
Intel
Lowest to $10.8258
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8748 $64.3740
11+ $10.5636 $116.1996
17+ $10.2333 $173.9661
24+ $9.9030 $237.6720
31+ $9.5738 $296.7878
41+ $8.5828 $351.8948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess