EN
  • EN
  • DE

DS1085Z-10+

Part No DS1085Z-10+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Silicon Oscillator 97.1MHz- 0.0081MHz to 133MHz 8-Pin SOIC N / IC ECONOSCILLATOR SYNTH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Frequency Synthesizer
PLL No
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 133MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 203355-DS1085Z-10+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS1085
Introduction Date August 06, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1085Z-10+ CAD Model

Description

The DS1085Z-10+ is a versatile, programmable oscillator from Maxim Integrated, designed to provide a flexible solution for a wide range of applications. This low-jitter, spread-spectrum-capable oscillator allows users to generate a variety of output frequencies, making it an ideal choice for clock generation in systems where a precise and stable clock signal is crucial.

Key Features

  • Frequency Range: The DS1085Z-10+ can generate frequencies from 260kHz to 133MHz, offering a broad range to meet the needs of various applications.
  • Spread Spectrum Clock Output: This feature helps to reduce electromagnetic interference (EMI), making it easier to meet regulatory requirements without additional components.
  • Programmability: Users can program the output frequency using an I²C-compatible serial interface, which provides the flexibility to adjust the frequency as needed without changing external components.
  • Nonvolatile (NV) Settings: The device retains its settings in nonvolatile memory, ensuring that the programmed frequency is maintained even after power cycling.
  • Low-Power Consumption: Optimized for energy efficiency, the DS1085Z-10+ is suitable for battery-powered and portable devices.
  • Integrated Dividers: The oscillator includes dividers that allow for fine-tuning of the output frequency without the need for external components.

Applications

The DS1085Z-10+ is highly suitable for a variety of applications, including:

  • Networking and telecommunications equipment
  • Portable and battery-operated devices
  • Consumer electronics
  • Industrial systems
  • Computing devices such as laptops and desktops

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS1085Z-10+ is no exception. It is designed to meet the high standards expected in professional and industrial environments, ensuring stable and reliable operation throughout its lifespan.

Ordering Information

The DS1085Z-10+ is available for order now. For more details on purchasing and pricing, please visit the Maxim Integrated website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess