EN
  • EN
  • DE

KTY81/110,112

Part No KTY81/110,112
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description PTC Thermistors TEMP SENSOR BULK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series KTY81
Mounting Style PCB Mount
Termination Style SMD/SMT
Packaging Tube
Package / Case SOD-70
Brand NXP Semiconductors
Product Type PTC Thermistors
Standard Pack Qty 4000
Subcategory Thermistors
Ultra Librarian 3D Model Ultra Librarian KTY81/110,112 CAD Model

Description

The NXP KTY81/110,112 represents a series of silicon temperature sensors designed for precise and reliable temperature measurement. This sensor family is engineered to provide a nearly linear output over a wide temperature range, making it an ideal choice for a variety of applications from industrial to automotive, consumer electronics, and medical devices.

Key Features

  • Temperature Range: The KTY81/110,112 is capable of operating over a broad temperature spectrum, typically from -55°C to +150°C, ensuring versatility across diverse environments.
  • High Accuracy: With its tight tolerance and high accuracy, the KTY81 series delivers reliable temperature readings, crucial for systems where precise temperature control is necessary.
  • Linear Output: The sensor provides a near-linear relationship between resistance and temperature, facilitating easy integration into circuits and simplifying the temperature measurement process.
  • Low Power Consumption: Designed for efficiency, the KTY81/110,112 sensor has a low power consumption, making it suitable for battery-operated devices.
  • Robust Design: The sensor's robust construction ensures stability and durability, offering consistent performance even under harsh conditions.
  • Easy to Use: Its simple two-wire interface allows for straightforward connectivity, enabling seamless integration into existing systems.

Applications

The versatility of the NXP KTY81/110,112 temperature sensor makes it well-suited for a wide range of applications. These include, but are not limited to:

  • Temperature monitoring and control systems in automotive environments
  • Industrial process control and automation
  • Consumer electronics that require thermal feedback
  • Medical equipment where precise temperature monitoring is critical
  • Energy management systems, including HVAC and refrigeration

Technical Specifications

Parameter Value
Temperature Range -55°C to +150°C
Accuracy ±0.5°C (typical)
Supply Voltage Varies with application circuit
Package SOD70

With its robust design and reliable performance, the NXP KTY81/110,112 temperature sensor is a superior choice for anyone looking to incorporate accurate temperature sensing into their design.

You May Also Be Interested in

Murata Electronics North America
Lowest to $1.8030
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
for Surface Mounting Application
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.8347
Murata Electronics North America
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9132 $50.2260
120+ $0.8554 $102.6480
185+ $0.8265 $152.9025
265+ $0.7688 $203.7320
340+ $0.7399 $251.5660
425+ $0.7110 $302.1750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,505 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess