EN
  • EN
  • DE
  • IT

DS1086LU-455+T

Part No DS1086LU-455+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Industry's Smallest Low-EMI 3V, All-Silicon Clock Oscillator Eases Design and Cuts Cost
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Frequency 66.6 MHz
Input Clock
Load Capacitance 50 pF
Max Duty Cycle 55 %
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Circuits 1
Number of Pins 8
Operating Supply Voltage 3.3 V
PLL No
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1056001-DS1086LU-455+T
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1086LU-455+T CAD Model

Description

Product Overview: DS1086LU-455+T from Maxim Integrated

The DS1086LU-455+T is a state-of-the-art programmable oscillator that has been meticulously designed by Maxim Integrated to meet the diverse timing requirements of modern electronic systems. This compact and versatile component is a perfect solution for engineers looking to reduce board space without compromising on performance and reliability.

At the heart of the DS1086LU-455+T lies the ability to generate a user-defined frequency output, making it an ideal choice for applications that require a flexible clock source. The device operates over a wide frequency range, and its output can be adjusted via a simple serial interface, providing designers with the convenience of on-the-fly adjustments without the need for external resistors or capacitors.

One of the key features of this oscillator is its Spread Spectrum Clock (SSC) capability, which can be enabled to reduce electromagnetic interference (EMI), a critical consideration for maintaining signal integrity in noise-sensitive environments. The DS1086LU-455+T is designed to support a variety of applications, including networking, telecommunications, and digital consumer electronics, where a stable and precise clock signal is paramount.

The robust design of the DS1086LU-455+T ensures that it operates reliably across a broad temperature range, making it suitable for both commercial and industrial applications. Its compact surface-mount package allows for easy integration into various circuit designs, saving valuable PCB space and reducing overall system costs.

Maxim Integrated's commitment to quality is evident in the DS1086LU-455+T, which is built to deliver high performance and long-term stability. Whether it's for mass production or prototyping, this programmable oscillator is a versatile component that can help streamline the design process and enhance the functionality of your electronic systems.

In summary, the DS1086LU-455+T from Maxim Integrated is a highly adaptable and reliable programmable oscillator that offers designers the flexibility to create precise and stable clocking solutions for a wide range of electronic applications.

You May Also Be Interested in

Silicon Labs
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
Lowest to $20.3212
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
Need more? Email Us
Silicon Labs
Need more? Email Us
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $26.6996

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess