The DS1100LU series from Maxim Integrated is a family of 5-tap silicon delay lines that provide a reliable and precise method for introducing programmable delays to digital signals. These delay lines are designed to offer both flexibility and ease of integration into a wide range of applications, including signal processing, timing adjustment, and wave-shaping in digital circuits.
Key Features
- Programmable Delays: Users can program the delay from 5ns to 2000ns per step, allowing for precise timing adjustments.
- Low-Voltage Operation: The DS1100LU operates at a voltage range of 3.3V, making it suitable for low-voltage applications.
- High-Speed Signal Processing: With its capability to process signals at high speeds, this series is ideal for high-performance systems.
- Temperature Stability: The delay line is stable over the full industrial temperature range, ensuring consistent performance under varying conditions.
- Space-Saving: The compact 8-pin μSOP (Micro Small Outline Package) saves valuable board space in dense circuit designs.
Applications
The DS1100LU series is versatile and can be used in a variety of applications, such as:
- Deskewing of parallel data paths
- Timing adjustments in digital circuits
- Signal wave-shaping and clock distribution
- Network switches and routers
- Telecommunication systems
Technical Specifications
With an operating temperature range of -40°C to +85°C and a 5V-tolerant input, the DS1100LU series is designed for robustness and compatibility with a variety of digital systems. The delay is both TTL and CMOS compatible, providing a versatile interface option for designers.
Conclusion
In summary, the DS1100LU from Maxim Integrated offers a reliable and precise delay line solution for engineers looking to control timing in their digital systems. Its programmability, low-voltage operation, and compact size make it an excellent choice for a wide range of applications in the electronics industry.