EN
  • EN
  • DE

DS1100LZ-35

Part No DS1100LZ-35
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 35NS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Delay Line IC Nonprogrammable 5 Tap 35ns 8-SOIC (0.154", 3.90mm Width)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name DS1100L
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917285-DS1100LZ-35
Ultra Librarian 3D Model Ultra Librarian DS1100LZ-35 CAD Model

Description

The DS1100LZ-35 is a sophisticated silicon delay line product from Maxim Integrated, renowned for its precision timing solutions. This integrated circuit (IC) is meticulously engineered to provide a fixed delay of 35ns (nanoseconds) on its output signal relative to the input signal. It is an essential component in various digital systems requiring precise timing adjustments, signal synchronization, or clock delay management.

Key Features

  • Precision Timing: The DS1100LZ-35 offers a stable and precise delay, ensuring consistent performance across different applications.
  • Five Tap Points: Equipped with five equally spaced tap points, it allows for multiple delayed outputs, providing flexibility in timing design.
  • Low Voltage Operation: It operates at 3.3V, making it suitable for low-power applications and compatible with modern digital systems.
  • Space-Saving Package: The device comes in a compact 8-pin SOIC package, which minimizes board space and is ideal for dense circuit designs.

Applications

The DS1100LZ-35 is versatile and can be used in a variety of applications, including:

  • Signal Processing
  • Network Synchronization
  • Skew Adjustment
  • Clock Distribution Networks
  • System Timing Calibration

Technical Specifications

Parameter Value Fixed Delay 35ns Supply Voltage (V<sub>DD) 3.3V ±0.3V Operating Temperature -40°C to +85°C Package Type 8-pin SOIC

Conclusion

The Maxim Integrated DS1100LZ-35 delay line is a reliable and efficient solution for managing timing in electronic circuits. Its precision, low voltage operation, and multiple tap points make it an excellent choice for designers looking to optimize the timing characteristics of their digital systems.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.5773
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $6.8549
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 16SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess