The DS1100LZ-45 is a 5-tap silicon delay line product developed by Maxim Integrated, a company renowned for its innovative and high-performance semiconductor products. This delay line provides a nominal delay of 45ns per tap and is designed to offer precise timing adjustments and signal buffering in digital circuits.
Key Features
- 5-Tap Silicon Delay Line: Provides multiple delayed outputs for timing adjustments.
- 45ns Delay per Tap: Ensures precise delay increments for fine-tuning signal timing.
- Low-Voltage Operation: Compatible with 3.3V ±10% supply voltages, making it ideal for low-power applications.
- High Reliability: Built with Maxim Integrated's commitment to quality, offering stable performance over the product's lifespan.
- Compact SOT23-6 Package: Space-saving design, suitable for high-density circuit boards.
Applications
The DS1100LZ-45 is versatile and can be used in a variety of applications, including:
- Signal synchronization and wave shaping
- Skew adjustment in clock distribution networks
- Time delay generation in digital circuits
- Serial data communication systems
- Network switches and routers
Technical Specifications
Parameter
Value
Number of Taps
5
Delay per Tap
45ns
Supply Voltage (V<sub>DD)
3.3V ±10%
Operating Temperature Range
-40°C to +85°C
Package Type
SOT23-6
The DS1100LZ-45 by Maxim Integrated is a reliable and precise solution for managing timing challenges in various digital systems. Its compact form factor and low-voltage operation make it an excellent choice for designers looking to optimize their circuit board's performance and space utilization.