EN
  • EN
  • DE

DS1100Z-100/T&R

Part No DS1100Z-100/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 100NS 8SOIC / Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Delay Lines
Mfr Maxim Integrated
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 20ns
Tap Increment 20 ns
Available Total Delays 100ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1100
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1381933-DS1100Z-100/T&R
Ultra Librarian 3D Model Ultra Librarian DS1100Z-100/T&R CAD Model

Description

Maxim Integrated DS1100Z-100/T&R Product Overview

The DS1100Z-100/T&R is a high-performance, 5-tap Silicon Delay Line product from Maxim Integrated, designed to provide precise and programmable timing delays. This delay line is part of the DS1100 series and is specifically crafted to meet the synchronization and timing control requirements in a wide range of digital circuits. With its compact size and surface-mount package, it is an ideal solution for space-constrained applications.

Key Features

  • Programmable Delay: The DS1100Z-100/T&R offers a delay range of 0 to 1000ns with 5 equally spaced taps, enabling precise timing adjustments for signal processing.
  • High-Speed Operation: This delay line is capable of operating at high frequencies, making it suitable for fast digital systems that require tight timing control.
  • Low Power Consumption: Designed for efficiency, the DS1100Z-100/T&R minimizes power usage, which is crucial for portable and power-sensitive applications.
  • Easy Integration: The device comes in a standard surface-mount package, facilitating easy integration into existing PCB designs without the need for additional hardware.
  • Temperature Stability: The delay line maintains consistent performance across a wide temperature range, ensuring reliable operation in diverse environmental conditions.

Applications

The DS1100Z-100/T&R is versatile and can be used in various applications such as:

  • Signal buffering and delay generation
  • Skew adjustment in clock distribution networks
  • Timing adjustment in digital communication systems
  • Glitch and spike suppression in digital signals
  • Industrial control systems requiring precise timing sequences

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1100Z-100/T&R is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for critical applications. The device is also available in tape and reel (T&R) packaging, which is ideal for automated assembly processes, further ensuring quality and efficiency during the manufacturing phase.

With its programmable features, robust design, and reliable performance, the DS1100Z-100/T&R from Maxim Integrated is an excellent choice for designers looking to incorporate precise delay lines into their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $5.5234
Maxim Integrated
IC DELAY LINE 5TAP 75NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $2.2315
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.0381
Maxim Integrated
DELAY PROG 8-BIT 0.50NS 16-DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess