EN
  • EN
  • DE

DS1100Z-25

Part No DS1100Z-25
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 25NS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 5ns
Tap Increment 5 ns
Available Total Delays 25ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1100
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586011-DS1100Z-25
Ultra Librarian 3D Model Ultra Librarian DS1100Z-25 CAD Model

Description

Maxim Integrated's DS1100Z-25 Delay Line IC

The DS1100Z-25 is a state-of-the-art delay line Integrated Circuit (IC) designed and manufactured by Maxim Integrated. This innovative component is engineered to provide precise timing delays for digital signals, making it an essential element in a wide range of electronic applications. Its compact size, combined with its high functionality, makes it an ideal choice for space-constrained applications that require accurate timing solutions.

The DS1100Z-25 features five equally spaced taps which deliver delays from 5ns up to 500ns, incremented in 100ns steps. This granularity allows designers to fine-tune the timing of digital signals with great precision. The device operates with a 5V ±10% supply voltage, ensuring compatibility with a variety of digital systems. Its low-power consumption is a key benefit for portable and battery-powered applications, where power efficiency is critical.

With an operating temperature range of -40°C to +85°C, the DS1100Z-25 is robust enough to withstand harsh environmental conditions, making it suitable for industrial and automotive applications. Its high immunity to electrostatic discharge (ESD) further enhances its reliability and longevity in the field.

The versatility of the DS1100Z-25 extends to its ease of integration. It is available in a narrow 8-pin SO package, which not only saves board space but also simplifies the PCB layout process. The device's inputs and outputs are TTL/CMOS compatible, allowing for seamless interfacing with a wide range of digital components.

Applications for the DS1100Z-25 are diverse and include signal processing, clock distribution, pulse-width modulation, and the synchronization of digital systems. Whether used in telecommunications, computing, or consumer electronics, the DS1100Z-25 provides the timing accuracy that modern digital circuits require for optimal performance.

In conclusion, Maxim Integrated's DS1100Z-25 is a versatile and reliable delay line IC that offers designers a compact, efficient, and precise timing solution. Its robust design and ease of use make it an excellent choice for a multitude of applications that require fine-tuned delay adjustments.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $10.8153
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9263 $59.2630
24+ $4.8627 $116.7048
37+ $4.7107 $174.2959
51+ $4.5588 $232.4988
66+ $4.4068 $290.8488
88+ $3.9509 $347.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess