EN
  • EN
  • DE

DS1100Z-500

Part No DS1100Z-500
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 500NS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 100ns
Tap Increment 100 ns
Available Total Delays 500ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1100
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586018-DS1100Z-500
Ultra Librarian 3D Model Ultra Librarian DS1100Z-500 CAD Model

Description

Maxim Integrated's DS1100Z-500 - The Pioneering Delay Line IC

The DS1100Z-500 from Maxim Integrated is an exceptional 5-tap silicon delay line that offers a fixed-delay sequence ranging from 1ns to 500ns. This product is part of the DS1100 series, which is renowned for its precision and versatility in timing adjustment applications. The DS1100Z-500 is designed to cater to the needs of engineers requiring precise timing modifications without the complexity and size constraints associated with discrete components.

This innovative integrated circuit (IC) features a 5V single-supply voltage, making it compatible with a wide array of digital systems. Its low-power CMOS technology ensures minimal power consumption, which is crucial for energy-sensitive designs. The DS1100Z-500 is capable of driving up to 10 TTL loads, providing ample output capacity for most applications.

The device's tap-to-tap delay is precisely controlled to be 100ns, with an impressive ±5ns accuracy. This level of precision ensures reliable and consistent performance, which is essential for applications such as signal processing, waveform generation, and timing adjustment in digital circuits.

The DS1100Z-500 is available in a compact 8-pin (300mil) SO package, making it suitable for space-constrained applications. Its operating temperature range extends from 0°C to +70°C, allowing it to function reliably in most standard environments.

Maxim Integrated's commitment to quality is evident in the DS1100Z-500's design, which includes features such as monotonicity over temperature and voltage, and immunity to process variations. These characteristics make the DS1100Z-500 a go-to choice for designers seeking a robust and reliable delay line solution.

In summary, the DS1100Z-500 delay line IC from Maxim Integrated is a standout product for precise delay generation. With its fixed delays, low power consumption, and high drive capability, it is ideal for a wide range of applications that demand accuracy and efficiency in timing adjustments.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $6.8549
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.5773
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $36.8099
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0469 $60.4690
24+ $4.9616 $119.0784
37+ $4.8064 $177.8368
50+ $4.6514 $232.5700
65+ $4.4964 $292.2660
86+ $4.0312 $346.6832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess