EN
  • EN
  • DE

SY89295UTI-TR

Part No SY89295UTI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 3.2ns
Tap Increment 10 ps
Available Total Delays 3.2ns ~ 14.8ns
Number of Independent Delays 1
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number SY89295
Other Names SY89295UTI TR,SY89295UTI TR,SY89295UTITR,SY89295UTITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265350-SY89295UTI-TR
Ultra Librarian 3D Model Ultra Librarian SY89295UTI-TR CAD Model

Description

The SY89295UTI-TR from Microchip Technology is a state-of-the-art precision timing logic device designed to meet the rigorous demands of high-speed communication and data processing systems. This product is a testament to Microchip's commitment to providing advanced solutions for timing critical applications.

Key Features:

  • High-Speed Performance: The SY89295UTI-TR is optimized for ultra-fast signal processing, ensuring minimal skew and jitter in your timing signals.
  • Programmable Features: It comes with programmable features that allow for fine-tuning of the signal integrity, enabling it to adapt to various system requirements.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, making it ideal for power-sensitive applications.
  • Robust Interface: The device supports LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs, which are known for their high-speed and robust signaling in noisy environments.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability in diverse operating conditions.

Applications:

The SY89295UTI-TR is versatile and can be used in a variety of applications, including:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Data center infrastructure
  • Signal conditioning and clock distribution
  • Test and measurement systems

Quality and Reliability:

Microchip Technology is known for its high standards in quality and reliability, and the SY89295UTI-TR is no exception. It is manufactured with the utmost precision and undergoes rigorous testing to ensure it meets the industry's highest quality benchmarks. The device is also available in a tape and reel package, denoted by the TR suffix, facilitating efficient assembly for high-volume production.

Ordering Information:

For those interested in integrating the SY89295UTI-TR into their systems, detailed ordering and product information is available through Microchip Technology's official distributors and sales representatives. With its advanced features and reliable performance, the SY89295UTI-TR is an excellent choice for designers looking to enhance the timing accuracy and stability of their high-speed digital systems.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574
Maxim Integrated
IC DELAY LN 256TAP 73.75NS 16DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.6791
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DELAY PROG 8-BIT 0.50NS 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess