EN
  • EN
  • DE

DS1135LU-15+T&R

Part No DS1135LU-15+T&R
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Active Multiple Delay Line 3-IN 15ns MAX 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 8
Operating Supply Voltage 3.3 V
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 971705-DS1135LU-15+T&R
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1135LU-15+T&R CAD Model

Description

The DS1135LU-15+T&R is a high-performance, 3-in-1 silicon delay line product from Maxim Integrated. This precision device is designed to provide a reliable and easy-to-implement solution for timing adjustments in digital circuits. It is widely used in applications such as signal processing, clock distribution, and timing synchronization across various electronic systems.

Key Features

  • Multiple Delays: The device features three separate delay lines, each programmable to 15 taps, providing designers with flexibility in timing adjustments.
  • Low Voltage Operation: It operates at a 3.3V supply voltage, making it suitable for low-power applications.
  • High-Speed Operation: With an operating frequency of up to 133MHz, the DS1135LU-15+T&R can handle high-speed signal requirements.
  • Temperature Stability: The delay line is designed to maintain consistent performance over a temperature range of -40°C to +85°C, ensuring reliability in various operating conditions.
  • Surface Mount Package: The device comes in a surface-mount package, making it ideal for space-constrained applications.

Applications

The DS1135LU-15+T&R is versatile and can be integrated into a wide range of applications, including:

  • Communication systems
  • Embedded systems
  • Network equipment
  • Industrial control systems
  • Computer peripherals

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the DS1135LU-15+T&R is no exception. It is manufactured under strict quality control standards and is designed to meet the high reliability requirements of industrial and commercial applications. The tape and reel (T&R) packaging option facilitates automated assembly processes, making it ideal for high-volume production.

Ordering Information

To order the DS1135LU-15+T&R or request samples, customers can visit Maxim Integrated's official website or contact authorized distributors. Technical support and detailed product specifications are also available to assist in the integration of this delay line into your design.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Holystone
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess