EN
  • EN
  • DE

DS1135Z-10+

Part No DS1135Z-10+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 10NS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Multiple, NonProgrammable
Delay to 1st Tap 10ns
Available Total Delays 10ns
Number of Independent Delays 3
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1034276-DS1135Z-10+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1135Z-10+ CAD Model

Description

Maxim Integrated DS1135Z-10+ High-Speed 3-in-1 Silicon Delay Line

The Maxim Integrated DS1135Z-10+ is a versatile and high-performance 3-in-1 silicon delay line product designed to offer precise and stable delays for a wide range of applications. This innovative component is ideal for signal timing adjustments, clock delay generation, and synchronization tasks in digital systems. With its small size and low power consumption, the DS1135Z-10+ is particularly suited for space-constrained environments.

Featuring three equally spaced taps, the DS1135Z-10+ provides a series of delays from a single input pulse, thereby allowing for fine-tuning of timing signals within a circuit. Each tap delay is factory set to ensure accuracy and stability, providing a delay of 10ns per tap at 5.0V. This precision is maintained over the entire operating temperature range and voltage supply, which spans from 4.5V to 5.5V.

The robust design of the DS1135Z-10+ ensures that it is not only highly reliable but also resistant to the effects of noise and jitter, which are critical factors in high-speed digital environments. The device operates over an extended industrial temperature range of -40°C to +85°C, making it suitable for use in harsh conditions.

Engineered for ease of integration, the DS1135Z-10+ comes in an 8-pin SOIC package, which is a standard footprint for surface-mount technology, allowing for straightforward PCB design and assembly processes. This package type also facilitates efficient heat dissipation, contributing to the device's overall performance and longevity.

Applications for the DS1135Z-10+ are diverse and include use in microprocessor systems, disk drives, instrumentation, and communication devices. Its ability to provide precise timing solutions makes it an invaluable component for engineers looking to optimize the performance and reliability of their digital systems.

In summary, the Maxim Integrated DS1135Z-10+ is a high-quality, reliable silicon delay line that offers precise delay times, stable operation, and a convenient package for easy implementation. Its performance characteristics make it an excellent choice for a variety of timing-critical applications in the modern electronics industry.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8SOIC
Lowest to $6.0469
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
DELAY LINE 35TAP 8NS 8-SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $2.2315

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.7863 $69.7863
3+ $57.2614 $171.7842
4+ $55.4712 $221.8848
5+ $53.6821 $268.4105
6+ $51.8930 $311.3580
8+ $46.5246 $372.1968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess