EN
  • EN
  • DE

TNETV2685FIBZUTA5

Part No TNETV2685FIBZUTA5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL MEDIA PROCESSOR / DSP Fixed-Point 32bit Automotive 529-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 720MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 90°C (TC)
Win Source Part Number 797728-TNETV2685FIBZUTA5
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2685
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2685FIBZUTA5 CAD Model

Description

The TNETV2685FIBZUTA5 is a cutting-edge integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is designed to cater to the demanding needs of modern telecommunications and networking equipment, providing a robust solution for a variety of applications.

Key Features

  • High-Performance Processing: The TNETV2685FIBZUTA5 boasts a powerful processing core that is capable of handling complex algorithms and computations, ensuring smooth and efficient operation in high-speed communication environments.
  • Advanced Connectivity: This IC supports a range of connectivity options, making it versatile for integration into multiple network architectures. Its compatibility with various communication protocols ensures seamless data transmission and reception.
  • Energy Efficient: Designed with power efficiency in mind, the TNETV2685FIBZUTA5 minimizes energy consumption, which is crucial for reducing operational costs and extending the lifespan of the devices it powers.
  • Robust Security Features: Security is a top priority in networked systems, and the TNETV2685FIBZUTA5 includes advanced security mechanisms to protect against unauthorized access and data breaches.
  • Compact Form Factor: The small footprint of this IC allows for its use in space-constrained applications, without compromising on performance or functionality.

Applications

The versatility of the TNETV2685FIBZUTA5 makes it suitable for a wide range of applications, including but not limited to:

  • Enterprise networking equipment
  • Telecommunication infrastructure
  • High-speed routers and switches
  • Wireless access points
  • Network security appliances

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TNETV2685FIBZUTA5 is manufactured using state-of-the-art processes, ensuring that each IC meets the highest standards of performance and durability. Customers can trust this product to deliver consistent results in the most demanding environments.

Support and Resources

Customers can access a comprehensive suite of support tools and resources provided by Texas Instruments. This includes detailed datasheets, application notes, design guides, and technical support from TI's expert engineers, all aimed at simplifying the integration process and optimizing the use of the TNETV2685FIBZUTA5 in their products.

You May Also Be Interested in

Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess