EN
  • EN
  • DE

DS1211S

Part No DS1211S
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CONTROLLER 8-CHIP NV 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Controller Type Nonvolatile RAM
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SOIC
Win Source Part Number 135095-DS1211S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1211S CAD Model

Description

The Maxim Integrated DS1211S is a sophisticated nonvolatile controller chip designed to protect the integrity of SRAM or other memory devices. It ensures that data is preserved during power outages or transitions, making it an essential component for mission-critical systems where data loss is not an option.

Key Features

  • Automatic Battery Backup: The DS1211S seamlessly switches to battery backup mode during power failures, ensuring that data remains uncorrupted and readily available.
  • Low Power Consumption: With its efficient design, the DS1211S maintains data integrity while consuming minimal power, thereby extending the life of the backup battery.
  • Write Protection: During power-down or non-power conditions, the chip automatically write-protects the connected memory, preventing any accidental data alteration.
  • Compatibility: This controller is compatible with JEDEC-standard SRAMs, making it versatile and easy to integrate into existing systems.
  • Surface-Mount Package: The DS1211S is available in a 20-pin SOIC package, suitable for compact and space-constrained applications.

Applications

The DS1211S is ideal for a wide range of applications where data integrity during power loss is critical. These include:

  • Real-Time Clocks (RTCs)
  • Industrial Control Systems
  • Medical Monitoring Devices
  • Portable Data Collection Devices

Technical Specifications

Parameter Value
Battery Backup Voltage 2.0V to 5.5V
Operating Temperature -40°C to +85°C
Package Type 20-Pin SOIC

With its robust feature set and Maxim Integrated's reputation for high-quality semiconductor products, the DS1211S Nonvolatile Controller Chip is a reliable choice for safeguarding critical data in electronic systems.

You May Also Be Interested in

Intel
MEMORY CONTROLLER CMOS PBGA1202
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Lowest to $9.9325
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $12.9320
Intel
82801 - I/O CONTROLLER HUB
Need more? Email Us
Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us
Texas Instruments
IC CTRLR SRAM NONVOLITL 16-TSSOP
Lowest to $5.8168
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess