EN
  • EN
  • DE

DS1218S+

Part No DS1218S+
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CONTROLLER NV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Controller Type Nonvolatile RAM
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 126961-DS1218S+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1218S+ CAD Model

Description

Maxim Integrated's DS1218S+ Nonvolatile Controller Chip

The DS1218S+ from Maxim Integrated is a sophisticated nonvolatile controller chip that ensures the integrity of SRAM, microcontroller, microprocessor, and other digital memories. It is designed to seamlessly switch between the primary power supply and a backup battery in the event of a power failure, preserving data and maintaining the operation of the attached memory components.

This smart controller features a precision voltage monitor that keeps a close watch on the power supply levels. When it detects that the primary power is below a safe threshold, it automatically switches to the backup battery, ensuring that the memory contents remain intact and uncorrupted. The DS1218S+ operates over a wide voltage range, accommodating various system power requirements.

One of the standout features of the DS1218S+ is its ease of integration into existing systems. It comes in a compact, surface-mountable SOIC package, which is ideal for space-constrained applications. The controller requires minimal external components, simplifying the design process and accelerating time-to-market for products that demand reliable nonvolatile memory solutions.

Furthermore, the DS1218S+ boasts a low-power standby mode, contributing to overall power efficiency and making it an excellent choice for battery-powered or energy-conscious applications. Its active-low chip enable input allows for easy interfacing with a wide range of memory devices, providing designers with the flexibility to use the controller in various configurations and with different types of memory.

Maxim Integrated's commitment to quality and reliability is evident in the DS1218S+, which is built to meet the stringent demands of industrial, telecommunications, and consumer electronics markets. Whether it's for data retention in portable devices, emergency data preservation in critical systems, or simply for ensuring the longevity of memory contents, the DS1218S+ provides a robust and reliable nonvolatile memory solution.

Overall, the DS1218S+ Nonvolatile Controller Chip is an essential component for any system designer looking to protect valuable data against unexpected power loss, and its integration into a system contributes to both its reliability and efficiency.

You May Also Be Interested in

Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $12.9320
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Maxim Integrated
IC CONTROLLER NV 8-SOIC
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Lowest to $39.1695

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess