EN
  • EN
  • DE
  • IT

DS1220Y-200

Part No DS1220Y-200
Manufacturer Maxim Integrated
Catalog SRAM
Description NVRAM NVSRAM Parallel 16Kbit 5V 24-Pin EDIP / IC NVSRAM 16KBIT 200NS 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Access Time 200ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 24-EDIP
Win Source Part Number 085793-DS1220Y-200
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS1220Y
Introduction Date September 12, 1995
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS1220Y-200 CAD Model

Description

Maxim Integrated DS1220Y-200 Nonvolatile SRAM

The Maxim Integrated DS1220Y-200 is a high-performance, 16k Nonvolatile SRAM designed to provide a reliable and durable data storage solution in a myriad of applications. This innovative memory chip incorporates a full 16-Kilobyte (Kb) of static RAM with a nonvolatile quantum trap storage element integrated within each static memory cell. The DS1220Y-200 offers a unique combination of volatile and nonvolatile memory, ensuring data preservation even when power is lost, without the need for an external battery.

With access times as fast as 200 nanoseconds, the DS1220Y-200 provides the speed of a traditional SRAM, making it suitable for high-speed data acquisition, storage, and processing. Its direct interface to microprocessors is facilitated by an industry-standard JEDEC pinout, which allows for easy integration into existing systems without the need for significant redesign.

The nonvolatile feature of the DS1220Y-200 is transparent to the user, with no additional write cycles required to store data permanently. This is achieved through an automatic internal transfer of data to and from the nonvolatile storage upon power-down and power-up, respectively. This process ensures data integrity and eliminates the need for routine battery maintenance, thus reducing the total cost of ownership over the product's lifespan.

Key features of the DS1220Y-200 include:

  • 16K x 8 nonvolatile static RAM
  • 200 ns access time
  • Automatic nonvolatile store on power loss
  • Nonvolatile store and recall modes
  • 10 years of data retention in the absence of power
  • Unlimited read and write cycles to SRAM
  • JEDEC standard 24-pin DIP package
  • Compatible with 5V ±10% power supply
  • Commercial and industrial temperature ranges

The DS1220Y-200 is ideal for applications that require fast and frequent writes to memory with the added security of nonvolatile storage to prevent data loss. This includes but is not limited to industrial control systems, utility meters, medical devices, and other critical data logging applications. Maxim Integrated's commitment to quality and reliability ensures that the DS1220Y-200 is a top choice for designers looking for a robust and enduring nonvolatile SRAM solution.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
256K x 16 HIGH-SPEED CMOS STATIC RAM | IC SRAM 4M PARALLEL 44TSOP II
Lowest to $8.3591
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $125.3175
STMicroelectronics
2 Mbit (128K x16) 3.0V Asynchronous SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT 55NS 32SOIC
Lowest to $8.0370
Cypress Semiconductor Corp
SRAM Chip Async Single 3.3V 1M-bit 128K x 8 10ns 32-Pin SOJ Tube / IC SRAM 1MBIT 10NS 32SOJ
Lowest to $10.4415
Cypress Semiconductor Corp
IC SRAM 16M PARALLEL 54TSOP
Lowest to $36.9174
Cypress Semiconductor Corp
4-Mbit (256K x 18) Pipelined DCD Sync SRAM
Lowest to $10.8378
ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT 10NS 44TSOP
Lowest to $6.1579
Cypress Semiconductor Corp
IC SRAM 1MBIT 15NS 100TQFP
Lowest to $66.1965

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess