EN
  • EN
  • DE

DS1225AB-85

Part No DS1225AB-85
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 64KBIT PARALLEL 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 85 ns 28-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Case / Package 28-EDIP
Family Name DS1225A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 12
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869348-DS1225AB-85
Ultra Librarian 3D Model Ultra Librarian DS1225AB-85 CAD Model

Description

Maxim Integrated DS1225AB-85 Nonvolatile SRAM

The Maxim Integrated DS1225AB-85 is a 64k Nonvolatile SRAM designed to provide a reliable and durable data storage solution. This high-performance memory module combines the convenience of static RAM (SRAM) with a nonvolatile storage component, ensuring data retention without the need for a battery backup. The DS1225AB-85 offers a unique blend of speed and security for applications requiring fast access to data and long-term data preservation.

With a 64K x 8-bit structure, this nonvolatile SRAM provides ample space for storing critical data. The access time of 85ns makes it suitable for high-speed microprocessor systems, ensuring quick read and write operations that are essential for efficient processing. The integrated nonvolatile element is automatically engaged when power is lost, transferring the data from the SRAM to the nonvolatile storage in a seamless and secure manner. When power is restored, the data is transferred back to the SRAM, allowing normal operation to resume without data loss.

One of the key features of the DS1225AB-85 is its ease of use. It is directly compatible with a 28-pin 600-mil DIP socket and does not require any additional software or hardware changes to implement. This plug-and-play functionality makes it an ideal upgrade for systems requiring nonvolatile memory solutions with minimal design modifications.

The device is equipped with a precision voltage-monitor circuit that constantly monitors VCC. When an out-of-tolerance condition occurs, the internal lithium energy source is automatically switched on and write protection is unconditionally enabled to prevent data corruption. This ensures the integrity of the data stored within the device, even under adverse conditions.

Maxim Integrated's commitment to quality and reliability is evident in the DS1225AB-85. It is designed for applications where the data is paramount and must be preserved across power cycles, such as in industrial control systems, medical equipment, and other mission-critical devices. The integration of nonvolatile technology with the speed of SRAM makes the DS1225AB-85 a superior choice for designers seeking a robust memory solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16K PARALLEL 52PLCC / HIGH SPEED 2K X 8 DUAL-PORT STATIC RAM
Lowest to $28.4466
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PAR 54TSOP II
Lowest to $36.0196
ISSI, Integrated Silicon Solution Inc
IC SRAM 18M PARALLEL 165TFBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Lowest to $4.1149
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit (256K x 36/512K x 18) Pipelined SRAM with NoBL Architecture
Lowest to $131.9045
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM 4-Word Burst Architecture
Lowest to $2.4752

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess