EN
  • EN
  • DE

DS1225AD-200

Part No DS1225AD-200
Manufacturer Maxim Integrated
Catalog Memory
Description IC NVSRAM 64KBIT PARALLEL 28EDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 200ns
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP Module (0.600", 15.24mm)
Supplier Device Package 28-EDIP
Base Product Number DS1225A
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Win Source Part Number 586055-DS1225AD-200
Ultra Librarian 3D Model Ultra Librarian DS1225AD-200 CAD Model

Description

The DS1225AD-200 from Maxim Integrated is a 64k Nonvolatile SRAM designed to provide a highly reliable data storage solution that combines the access speed of static RAM with the non-volatility of ROM. This innovative memory chip is a perfect fit for applications that require data to be preserved across power cycles without the need for an external battery.

Key Features

  • Capacity: The DS1225AD-200 offers a substantial 64 kilobytes (k) of memory, which is organized as 8k x 8 bits, making it suitable for storing a wide range of data types.
  • Speed: With a 200ns access time, this device provides swift read and write operations, ensuring efficient performance in time-sensitive applications.
  • Nonvolatile Storage: The integrated nonvolatile elements of the memory ensure that data is retained when power is removed, eliminating the need for a battery to maintain the data integrity.
  • Unlimited Write Cycles: Unlike EEPROMs, the DS1225AD-200 allows for an unlimited number of write cycles, which enhances the chip's durability and lifespan.
  • Automatic Recall: Upon power-up, the internal circuitry automatically transfers data from nonvolatile elements to the SRAM cells, which simplifies the recovery of stored data.
  • Automatic Store: The memory chip automatically stores data when power is turned off, ensuring that all recent changes are preserved without any user intervention.
  • Power Supply: The DS1225AD-200 operates on a single 5V power supply, which is a standard in many electronic systems, making it easy to integrate into existing designs.

Applications

The DS1225AD-200 is ideal for a variety of applications that require reliable and durable nonvolatile memory. It is commonly used in:

  • Data logging systems
  • Industrial control systems
  • Medical equipment
  • RAID systems
  • Telecommunications

Maxim Integrated's commitment to quality and reliability is evident in the DS1225AD-200 Nonvolatile SRAM, making it a trusted choice for engineers and designers looking for a robust memory solution.

You May Also Be Interested in

Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess