EN
  • EN
  • DE

DS1225AD-200IND+

Part No DS1225AD-200IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 64KBIT 200NS 28EDIP / NVRAM NVSRAM Parallel 64Kbit 5V 28-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 200ns
Access Time 200ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Manufacturer Package 28-EDIP
Win Source Part Number 772929-DS1225AD-200IND+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1225AD
Introduction Date November 18, 1999
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1225AD-200IND+ CAD Model

Description

Maxim Integrated DS1225AD-200IND+ Nonvolatile SRAM

The Maxim Integrated DS1225AD-200IND+ is a high-performance, 64k Nonvolatile SRAM designed to provide a reliable data storage solution with quick access times and unlimited read and write cycles. This industrial-grade memory chip is particularly suitable for applications requiring data preservation across power cycles without the need for a battery backup.

With a storage capacity of 64k (8k x 8), the DS1225AD-200IND+ offers a substantial amount of memory for critical data retention. The chip operates with an access time of 200ns, ensuring rapid data retrieval and storage, which is essential for high-speed computing and industrial processes. Its nonvolatile nature is achieved through the integration of an automatic internal charge pump that periodically refreshes the data, maintaining data integrity for over 10 years.

The DS1225AD-200IND+ is designed to withstand harsh industrial environments. It operates over an extended temperature range of -40°C to +85°C, making it an ideal choice for applications exposed to extreme conditions. Its robustness is further enhanced by its package type, a 28-Pin EDIP (Extended Dual In-line Package), which provides a secure and reliable connection to the circuit board.

One of the key features of this Nonvolatile SRAM is its easy integration into existing systems. It is fully compatible with the JEDEC standard, allowing for a direct replacement of volatile static RAMs. This compatibility simplifies the design process and reduces time to market for products requiring nonvolatile memory solutions.

The DS1225AD-200IND+ also includes additional features such as write protection, which can be enabled to prevent unintended alterations to the memory content. This is particularly useful in critical applications where data integrity is paramount.

In summary, the Maxim Integrated DS1225AD-200IND+ Nonvolatile SRAM is a robust, high-speed memory component that offers reliable data retention without the need for battery backup. Its industrial-grade specifications and ease of integration make it an excellent choice for a wide range of applications where durability and data integrity are crucial.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess