EN
  • EN
  • DE

DS1225Y-200+

Part No DS1225Y-200+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 64KBIT 200NS 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Access Time 200ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 014659-DS1225Y-200+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1225Y-200+ CAD Model

Description

Maxim Integrated DS1225Y-200+ Nonvolatile SRAM

The DS1225Y-200+ is a high-performance, 64K Nonvolatile SRAM module designed and manufactured by Maxim Integrated. This component provides an efficient memory solution that combines the access speed of static RAM with the non-volatility of ROM. It is an ideal choice for a wide range of applications that require data to be preserved in the absence of power, such as industrial control systems, data logging devices, and critical system parameter storage.

The DS1225Y-200+ offers a substantial memory capacity of 64 kilobytes, organized as 8,192 words by 8 bits. It operates at a speed of 200ns, ensuring rapid data access and retrieval, which is crucial for time-sensitive applications. This speed is particularly beneficial for systems that cannot tolerate long delays when reading or writing data.

One of the key features of the DS1225Y-200+ is its fully static operation, which eliminates the need for external clocks or timing strobes. This simplifies system design and reduces the potential for timing-related errors in data transactions. Additionally, the device uses CMOS technology, which ensures low power consumption, thereby extending the life of battery-powered devices.

The nonvolatile aspect of the DS1225Y-200+ is achieved through the integration of a lithium energy source and control circuitry that automatically switches the device to a nonvolatile mode during power loss. This feature guarantees that all data is retained for over 10 years in the absence of power, providing peace of mind for applications where data integrity is critical.

This memory module is also designed with ease of implementation in mind, featuring a JEDEC standard 28-pin DIP (dual in-line package) that is compatible with most socketed or soldered memory interfaces. Furthermore, the DS1225Y-200+ is designed to be both write-protectable and directly replaceable with other standard 8k x 8 static RAMs, offering flexibility and ease of integration into existing systems without the need for redesign.

In summary, the Maxim Integrated DS1225Y-200+ Nonvolatile SRAM is a robust, high-speed memory solution that ensures data preservation and reliability for a multitude of applications that require nonvolatile memory storage.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess