EN
  • EN
  • DE

DS1230AB-120IND+

Part No DS1230AB-120IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT 120NS 28EDIP / NVRAM NVSRAM Parallel 256Kbit 5V 28-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 120ns
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Manufacturer Package 28-EDIP
Win Source Part Number 772933-DS1230AB-120IND+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1230AB
Introduction Date April 23, 1998
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1230AB-120IND+ CAD Model

Description

The DS1230AB-120IND+ is a high-quality, nonvolatile memory module designed and manufactured by Maxim Integrated. This robust product offers a reliable storage solution that preserves data integrity even when the power supply is interrupted. The DS1230AB-120IND+ is well-suited for a wide range of applications that require data retention without the need for a battery backup system.

Key Features

  • Memory Capacity: The device boasts a 256k memory capacity, providing ample space for storing critical data.
  • Speed: It operates with an access time of 120 ns, ensuring fast data retrieval and storage, which is essential for time-sensitive applications.
  • Industrial Temperature Range: The DS1230AB-120IND+ is designed to withstand extreme conditions, operating effectively in a temperature range of -40°C to +85°C, making it ideal for industrial environments.
  • Nonvolatile Storage: Data is maintained without power, thanks to the nonvolatile technology used in this module, which eliminates the need for a battery backup.
  • Package: The device comes in a 28-pin EDIP (Encapsulated Dual In-line Package) or 32-pin TSOP (Thin Small Outline Package), providing flexibility in design and assembly for various applications.
  • Compatibility: It is designed to be pin-compatible with JEDEC standard 2k x 8 SRAMs, allowing for easy integration into existing systems without extensive redesign.

Applications

The DS1230AB-120IND+ is suitable for a multitude of applications where data integrity and retention are of paramount importance. This includes:

  • Industrial control systems
  • Utility meters
  • Medical equipment
  • Point of sale terminals
  • Embedded systems
  • Security systems

Reliability and Quality Assurance

Maxim Integrated ensures that each DS1230AB-120IND+ module adheres to rigorous quality standards, providing customers with a reliable and durable nonvolatile memory solution. The device's robustness in industrial temperatures and its non-reliance on a battery make it a maintenance-free option for critical data storage needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9243 $55.6972
9+ $11.4251 $102.8259
14+ $11.0681 $154.9534
19+ $10.7110 $203.5090
25+ $10.3540 $258.8500
33+ $9.2829 $306.3357
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess