EN
  • EN
  • DE

DS1231S-35+T&R

Part No DS1231S-35+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC POWER MONITOR 35NS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 140020-DS1231S-35+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1231S-35+T&R CAD Model

Description

Product Overview: DS1231S-35+T&R from Maxim Integrated

The DS1231S-35+T&R is a highly reliable, precision power-supply monitor tailored for microprocessor (µP) systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component is designed to enhance the safety and stability of your electronic systems. It comes in a user-friendly surface-mount package, making it suitable for integration into a wide range of applications.

Key Features

  • Power-Supply Monitoring: The DS1231S-35+T&R keeps a vigilant watch over your system's power supply, ensuring that it remains within acceptable voltage thresholds for optimum performance.
  • Automatic Reset: Upon detecting an out-of-tolerance power supply condition, the device generates a reset signal to the µP, helping to prevent system errors and data corruption.
  • Programmable Reset Delay: The reset signal output can be delayed to provide the µP with adequate time to initialize after power-on, enhancing system reliability.
  • Low Power Consumption: As with many Maxim Integrated products, this power monitor is designed for energy efficiency, which is critical for battery-powered and energy-sensitive applications.

Applications

The DS1231S-35+T&R is versatile and can be employed in various settings that require consistent monitoring and control of power supply conditions, including:

  • Embedded Systems
  • Computers and Computer Peripherals
  • Industrial Controllers
  • Portable/Battery-Powered Devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1231S-35+T&R is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in your systems. The “T&R” designation indicates that this product is provided in tape and reel packaging, which facilitates automated pick-and-place manufacturing processes, reducing assembly time and cost.

Technical Specifications

  • Package Type: Surface Mount
  • Voltage Threshold: Precisely set for accurate monitoring
  • Temperature Range: Suitable for commercial temperature ranges
  • Reset Timeout: Programmable for system-specific requirements

With its robust feature set and Maxim Integrated's reputation for quality, the DS1231S-35+T&R is an excellent choice for designers looking to improve the safety and reliability of their µP systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8683 $59.2098
15+ $8.0977 $121.4655
23+ $7.8448 $180.4304
31+ $7.5918 $235.3458
40+ $7.3389 $293.5560
53+ $6.5789 $348.6817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess