EN
  • EN
  • DE

DS1232S+T

Part No DS1232S+T
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOIC-16
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 730617-DS1232S+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1232S+T CAD Model

Description

The Maxim Integrated DS1232S+T is a highly reliable, self-contained system monitor chip designed to safeguard microprocessor systems during operation. This innovative device provides a comprehensive suite of features aimed at enhancing system integrity through monitoring and control functions.

Key Features

  • Power Monitoring: The DS1232S+T actively monitors the system's power supply, ensuring that the microprocessor is only operational when the supply voltage is within acceptable thresholds. This helps prevent system damage due to power anomalies.
  • Automatic Reset: Upon detection of out-of-tolerance power supply conditions, the device generates a reset signal to the microprocessor, which remains active until the supply voltage returns to an acceptable range, ensuring a safe system restart.
  • Manual Reset: An external reset input allows for a manual system reset, providing an additional layer of control for system operators or during maintenance procedures.
  • Watchdog Timer: The integrated watchdog timer serves as a fail-safe mechanism, requiring regular interaction from the microprocessor. If the microprocessor fails to reset the watchdog timer within a preset interval, the DS1232S+T assumes a system fault and initiates a system reset.
  • Low Power Consumption: Designed for efficiency, this device operates with minimal power draw, making it suitable for power-sensitive applications.

Applications

The DS1232S+T is versatile and can be used in a variety of applications where system reliability is paramount. It is particularly well-suited for:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication systems
  • Portable/battery-operated devices

Technical Specifications

The DS1232S+T operates over a wide voltage range and temperature, making it adaptable to different working environments. Its surface-mount package allows for compact system design.

Ordering Information

The product is available for order under the designation DS1232S+T and can be sourced through Maxim Integrated's authorized distributors. Please refer to the manufacturer's datasheets and application notes for detailed technical information and guidance on integrating this device into your system.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,897 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess