EN
  • EN
  • DE
  • IT

DS1244Y-70+

Part No DS1244Y-70+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 28-DIP / Real Time Clock Phantom Clock/Parallel 32Kbyte Clock/Calendar/NV SRAM Control 32-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Phantom Time Chip
Features Leap Year, NVSRAM
Memory Size 32KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Timekeeping (Maximum) 10mA @ 5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Manufacturer Package 28-EDIP
Win Source Part Number 772954-DS1244Y-70+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1244
Introduction Date January 25, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1244Y-70+ CAD Model

Description

The DS1244Y-70+ is a highly integrated, 3.3V nonvolatile timekeeping RAM device from Maxim Integrated that combines a full-featured real-time clock and 1024k x 8 nonvolatile static RAM. It is designed to provide a long-term, reliable, battery-backed memory and timekeeping solution for sophisticated electronic systems.

Key Features

  • Integrated Real-Time Clock (RTC): The device includes a precision RTC that tracks time in seconds, minutes, hours, days, date, month, and year, with leap-year compensation up to the year 2100.
  • Nonvolatile Memory: Equipped with 1 Mbit of NV SRAM, the DS1244Y-70+ ensures data retention without a power supply, thanks to its internal lithium energy source.
  • Low Power Consumption: Designed for energy efficiency, this component operates in a wide voltage range of 2.97V to 3.63V, making it suitable for battery-powered applications.
  • Battery Backup: An integrated, long-life, replaceable lithium battery provides over 10 years of data retention and RTC functionality in the absence of external power.
  • High-Speed Operation: The device supports a 70ns access time, allowing for quick read and write operations to the memory.
  • Automatic Power-Fail Chip Deactivation: When power conditions degrade, the device automatically switches to the battery supply, ensuring data integrity and clock operation.
  • Industrial Temperature Range: The DS1244Y-70+ operates effectively across an industrial temperature range of -40°C to +85°C.

Applications

This memory module is ideal for a wide array of applications where reliable timekeeping and data retention are critical, such as:

  • Embedded systems
  • Utility meters
  • Industrial controllers
  • Point-of-sale (POS) systems
  • Medical devices
  • Security systems

With its combination of nonvolatile memory, integrated RTC, and robust power management, the DS1244Y-70+ from Maxim Integrated is a comprehensive solution for maintaining accurate time and preserving critical data in the event of a power loss.

You May Also Be Interested in

Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $36.9697
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 10UMAX
Lowest to $8.7413
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Lowest to $17.5174
Benchmarq
IC RTC CLK/CALENDAR PAR 24SSOP
Need more? Email Us
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $0.3339
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $9.7792
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $8.1665

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.5915 $84.5915
2+ $69.4084 $138.8168
3+ $67.2393 $201.7179
4+ $65.0703 $260.2812
5+ $62.9013 $314.5065
6+ $56.3944 $338.3664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess