EN
  • EN
  • DE

DS1245AB-70+

Part No DS1245AB-70+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 1MBIT 70NS 32EDIP / NVRAM NVSRAM Parallel 1Mbit 5V 32-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Manufacturer Package 32-EDIP
Win Source Part Number 772955-DS1245AB-70+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1245AB
Introduction Date November 18, 1999
ECCN 3A991.b.2.a
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1245AB-70+ CAD Model

Description

Maxim Integrated DS1245AB-70+ Nonvolatile Memory

The DS1245AB-70+ is a high-quality, reliable nonvolatile memory module from Maxim Integrated, designed to retain data integrity over an extended period without the need for a power supply. This 1024k Nonvolatile SRAM is a perfect solution for a wide range of applications that require fast access, high performance, and long-term data retention.

Key Features

  • Capacity: The DS1245AB-70+ offers a substantial 1 Megabyte (1024k) of memory space, providing ample storage for critical data that needs to be preserved across power cycles.
  • Speed: With an access time of 70ns, this SRAM module ensures swift data retrieval and storage, enabling high-speed operations for time-sensitive applications.
  • Nonvolatility: The integration of an internal lithium energy source and control circuitry provides full data nonvolatility, ensuring that the contents are retained when external power is removed.
  • Easy Integration: The DS1245AB-70+ comes in a 32-pin EDIP (Encapsulated Dual In-line Package) or TSOP (Thin Small-Outline Package), making it easy to integrate into a variety of system designs.
  • Low Power Consumption: Designed for energy efficiency, this memory module has low power requirements, contributing to the longevity of the battery and the overall energy saving of the system.
  • Write Protection: The device includes a write-protect feature that helps to prevent inadvertent writes, thus safeguarding the integrity of the stored data.

Applications

The DS1245AB-70+ is suited for a broad range of applications where data integrity and retention are paramount. These include, but are not limited to:

  • Industrial control systems
  • Utility meters
  • Medical devices
  • Security systems
  • Telecommunications equipment

Reliability and Support

Maxim Integrated is known for its commitment to quality, and the DS1245AB-70+ is no exception. Customers can rely on this SRAM module for consistent performance and durability. Additionally, Maxim Integrated offers comprehensive technical support and documentation, making integration and troubleshooting a hassle-free process.

With its blend of capacity, speed, and nonvolatility, the DS1245AB-70+ stands out as a versatile and dependable choice for maintaining critical data securely and effectively.

You May Also Be Interested in

GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess