EN
  • EN
  • DE

DS1249Y-85IND

Part No DS1249Y-85IND
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 2MBIT PARALLEL 32EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 2Mb (256K x 8) Parallel 85 ns 32-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Case / Package 32-EDIP
Family Name DS1249Y
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 11
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917309-DS1249Y-85IND
Ultra Librarian 3D Model Ultra Librarian DS1249Y-85IND CAD Model

Description

Maxim Integrated DS1249Y-85IND Nonvolatile RAM

The DS1249Y-85IND from Maxim Integrated is a high-quality, 4Mbit nonvolatile memory module that combines the convenience of a fast SRAM with the data retention capabilities of nonvolatile memory. This robust product is specifically designed to endure industrial temperature ranges, making it a reliable choice for demanding applications that require data preservation even after power loss.

One of the key features of the DS1249Y-85IND is its integrated battery, which ensures that the memory contents are preserved for over 10 years in the absence of power. This makes it an ideal solution for critical data storage in systems where long-term reliability is paramount. The device operates with a supply voltage range of 4.5V to 5.5V, which is typical for 5V systems, and its access time of 85ns allows for high-speed data retrieval, which is crucial for performance-sensitive applications.

This nonvolatile RAM is organized as 512K x 8, providing a substantial amount of storage space for a wide array of data types. It features an automatic power-fail chip deselect and write-protection circuitry, which guarantees that data integrity is maintained during any unexpected power outages. The DS1249Y-85IND also includes a precision voltage-reference and a voltage-compare circuit to monitor VCC. When VCC falls below the minimum VCC trip point, the write-protection is enabled, and the device switches to the battery supply to maintain data integrity.

The industrial temperature rating of the DS1249Y-85IND, which ranges from -40°C to +85°C, ensures that the device can withstand extreme environmental conditions, making it suitable for industrial control systems, portable computing devices, telecommunications equipment, and other applications where the operating temperature can vary significantly.

In summary, the DS1249Y-85IND from Maxim Integrated is a robust, nonvolatile memory module that offers high-speed data access, long-term data retention, and industrial-grade durability. It is an excellent choice for designers looking to incorporate reliable data storage into their systems without compromising on performance or data integrity.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess